Delta Electronics (Americas) Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4
Product Name Notes
Delta offers many series of panel mount power supplies for different needs. For example, the innovative PMC series with corrosion resistant aluminium body and the affordable PMT series with specifications...
Delta's DVP, CliQ, CliQ II, and Chrome series power supplies offer a nominal output voltage of 12V/24V, a wide temperature range from -20°C to +75°C and a minimum holdup time...
The PJ Open Frame series offers varieties of nominal output voltage with versatile configuration options as follows. C - Enclosed L - L Frame B - Open Frame (Bareboard)

<< Prev Next >>