Delta Electronics (Americas) DC DC Converters S36SE12001NRFB

Description
Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 941-1025-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
941-1025-ND
DC DC Converters 941-1025-ND
Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - S36SE12001NRFB
1245379-S36SE12001NRFB
Power Supplies Board Mount DCDC Converters - S36SE12001NRFB 1245379-S36SE12001NRFB
Manufacturer: Delta Electronics Win Source Part Number: 1245379-S36SE12001NR FB Series: Delphi S36SE Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 123°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 17W Size: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.7mm) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 87% Family Name: S36SE12001N Categories: Power Supplies - Board Mount Manufacturer Homepage: www.deltaww.com Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 1.3A Alternative Parts (Cross-Reference): UHE-12/2500-Q48NR-C; ULS-12/2.5-D48NML2-C ; ULT-12/2.5-D48NM-C; Introduction Date: January 06, 2008 Country of Origin: Thailand Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Delta Electronics
Win Source Part Number: 1245379-S36SE12001NRFB
Series: Delphi S36SE
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 123°C
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: 6-DIP Module
Applications: ITE (Commercial)
Power (Watts): 17W
Size: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.7mm)
Control Features: Enable, Active Low
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 87%
Family Name: S36SE12001N
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.deltaww.com
Input Voltage MIN: 18V
Voltage Input MAX: 75V
Current - Output (Maximum): 1.3A
Alternative Parts (Cross-Reference): UHE-12/2500-Q48NR-C; ULS-12/2.5-D48NML2-C; ULT-12/2.5-D48NM-C;
Introduction Date: January 06, 2008
Country of Origin: Thailand
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number 941-1025-ND 1245379-S36SE12001NRFB
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - S36SE12001NRFB
Type DC-DC Converter; 1
Form Factor Board Mount Board Mount
Operating Temperature -40 to 123 C (-40 to 253 F) -40 to 123 C (-40 to 253 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Programmable Power / 4U Programmable DC Power - hea6841-ea-pu-11000-80-4u-30000w-32060 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details