Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF888BS,112 BLF888BS,112

Description
RF Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET
Request a Quote Datasheet
Description
RF Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BLF888BS,112 - Rochester Electronics
Newburyport, MA, United States
RF Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET

RF Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF888BS,112 - 770181-BLF888BS,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF888BS,112
770181-BLF888BS,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF888BS,112 770181-BLF888BS,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770181-BLF888BS,112 Packaging: Tube Package: SOT539B Current Rating: 2.8μA Frequency: 470MHz ~ 860MHz Gain: 21dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 50V Power - Output: 250W Family Name: BLF888BS Categories: Discrete Semiconductor Products Manufacturer Package: SOT539B Voltage Rating DC: 104V Alternative Parts (Cross-Reference): BLF888BS; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770181-BLF888BS,112
Packaging: Tube
Package: SOT539B
Current Rating: 2.8μA
Frequency: 470MHz ~ 860MHz
Gain: 21dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 250W
Family Name: BLF888BS
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539B
Voltage Rating DC: 104V
Alternative Parts (Cross-Reference): BLF888BS;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF MOSFET LDMOS DUAL 50V SOT539B - 38-BLF888BS,112 - Utmel Electronic Limited
Hong Kong, China
RF MOSFET LDMOS DUAL 50V SOT539B
38-BLF888BS,112
RF MOSFET LDMOS DUAL 50V SOT539B 38-BLF888BS,112
RF MOSFET LDMOS DUAL 50V SOT539B

RF MOSFET LDMOS DUAL 50V SOT539B

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited
Product Category Power MOSFET RF MOSFET Transistors RF MOSFET Transistors
Product Number BLF888BS,112 770181-BLF888BS,112 38-BLF888BS,112
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF888BS,112 RF MOSFET LDMOS DUAL 50V SOT539B
Polarity N-Channel N-Channel; N-CHANNEL
Package Type SOT539 SOT3
Packing Method Tray Tube; Tube Tape Reel; Tray
Output Power 250 watts 250 watts
Power Gain 21 dB 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

60V 1.9A MOSFET Transistor - 278-BSP171PH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
8 suppliers
CSD17510Q5A 30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs - CSD17510Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0073 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMV10N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7900 ohms
IDSS 10000 milliamps
View Details