CTS Corporation Phase-Lock-Loop (PLL) VF900703

Description
The VF900703 is a Phase-Lock-Loop, Frequency Translator and Jitter Attenuator which accepts an input frequency of 161.1328 MHz or 156.250 MHz and provides an output frequency at 156.250 MHz. The desired input is determined by the frequency select input ""S0"". A Lock Detect output signal indicates an ""out of lock"" condition. The device is implemented with a Phase Locked Loop where all Loop Filter components are integrated into the module.
Request a Quote
Description
The VF900703 is a Phase-Lock-Loop, Frequency Translator and Jitter Attenuator which accepts an input frequency of 161.1328 MHz or 156.250 MHz and provides an output frequency at 156.250 MHz. The desired input is determined by the frequency select input ""S0"". A Lock Detect output signal indicates an ""out of lock"" condition. The device is implemented with a Phase Locked Loop where all Loop Filter components are integrated into the module.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Phase-Lock-Loop (PLL) - VF900703 - Richardson RFPD
Downers Grove, IL, United States
Phase-Lock-Loop (PLL)
VF900703
Phase-Lock-Loop (PLL) VF900703
The VF900703 is a Phase-Lock-Loop, Frequency Translator and Jitter Attenuator which accepts an input frequency of 161.1328 MHz or 156.250 MHz and provides an output frequency at 156.250 MHz. The desired input is determined by the frequency select input ""S0"". A Lock Detect output signal indicates an ""out of lock"" condition. The device is implemented with a Phase Locked Loop where all Loop Filter components are integrated into the module.

The VF900703 is a Phase-Lock-Loop, Frequency Translator and Jitter Attenuator which accepts an input frequency of 161.1328 MHz or 156.250 MHz and provides an output frequency at 156.250 MHz. The desired input is determined by the frequency select input ""S0"". A Lock Detect output signal indicates an ""out of lock"" condition. The device is implemented with a Phase Locked Loop where all Loop Filter components are integrated into the module.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category IC Phase-locked Loops (PLL)
Product Number VF900703
Product Name Phase-Lock-Loop (PLL)
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC5801ADBQ - 915191-CDC5801ADBQ - Win Source Electronics
Specs
Package Type Surface Mount; 24-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock and Timing IC - 728-SI51211-A10498-GM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Strip
View Details
3 suppliers
CD74ACT297 Digital Phase-Locked-Loop - CD74ACT297M96 - Texas Instruments
Specs
Bus Interface CMOS
Package Type SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-3541-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3 to 15 volts
View Details
4 suppliers