CTS Corporation Phase-Lock-Loop (PLL) VFJA402-006

Description
The VFJA402 is a Phase-Lock-Loop and jitter attenuator capable of providing an output frequency up to 200MHz. Two select inputs [S1,S0] allow the user to select 1 of 3 preset input frequencies or the free run mode. In free run mode the device provides the nominal output frequency and is not phase locked to the input frequency. Operating with a +3.3 volt power supply the device typically consumes 150mW. The output is configured as a differential LVPECL signal and requires external termination resistors. The VFJA402 is available in a 19.5mm x 15.5mm surface mount package.
Request a Quote
Description
The VFJA402 is a Phase-Lock-Loop and jitter attenuator capable of providing an output frequency up to 200MHz. Two select inputs [S1,S0] allow the user to select 1 of 3 preset input frequencies or the free run mode. In free run mode the device provides the nominal output frequency and is not phase locked to the input frequency. Operating with a +3.3 volt power supply the device typically consumes 150mW. The output is configured as a differential LVPECL signal and requires external termination resistors. The VFJA402 is available in a 19.5mm x 15.5mm surface mount package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Phase-Lock-Loop (PLL) - VFJA402-006 - Richardson RFPD
Downers Grove, IL, United States
Phase-Lock-Loop (PLL)
VFJA402-006
Phase-Lock-Loop (PLL) VFJA402-006
The VFJA402 is a Phase-Lock-Loop and jitter attenuator capable of providing an output frequency up to 200MHz. Two select inputs [S1,S0] allow the user to select 1 of 3 preset input frequencies or the free run mode. In free run mode the device provides the nominal output frequency and is not phase locked to the input frequency. Operating with a +3.3 volt power supply the device typically consumes 150mW. The output is configured as a differential LVPECL signal and requires external termination resistors. The VFJA402 is available in a 19.5mm x 15.5mm surface mount package.

The VFJA402 is a Phase-Lock-Loop and jitter attenuator capable of providing an output frequency up to 200MHz. Two select inputs [S1,S0] allow the user to select 1 of 3 preset input frequencies or the free run mode. In free run mode the device provides the nominal output frequency and is not phase locked to the input frequency. Operating with a +3.3 volt power supply the device typically consumes 150mW. The output is configured as a differential LVPECL signal and requires external termination resistors. The VFJA402 is available in a 19.5mm x 15.5mm surface mount package.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category IC Phase-locked Loops (PLL)
Product Number VFJA402-006
Product Name Phase-Lock-Loop (PLL)
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI4113-D-ZT1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tube
Supply Voltage 2.7 to 3.6 volts
View Details
5 suppliers
CDCV855 1:4 DDR PLL Clock Driver - CDCV855IPWR - Texas Instruments
Specs
Features / Standards RoHS
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-2805-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3 to 6 volts
View Details
3 suppliers