CTS Corporation Phase-Lock-Loop (PLL) VFJA915

Description
Valpey Fisher Phase-Lock-Loop Jitter Attenuators offer a completely integrated clock/PLL timing solution for synchronization, clock and data recovery, and jitter attenuation in SONET/SDH/ATM network elements. Various models are available in LVPECL, SINE, or CMOS with multiple selectable inputs and up to four outputs up to 1.0GHz. Jittermeasured over the OC-48 bandwidth (RMS 12KHz to 20MHz) is less than 0.2ps. Valpey Fisher Jitter Attenuators exceed the requirements for Telcordia GR-1244-CORE, GR-253-CORE, ITU-T G.813, and G.8261.
Request a Quote
Description
Valpey Fisher Phase-Lock-Loop Jitter Attenuators offer a completely integrated clock/PLL timing solution for synchronization, clock and data recovery, and jitter attenuation in SONET/SDH/ATM network elements. Various models are available in LVPECL, SINE, or CMOS with multiple selectable inputs and up to four outputs up to 1.0GHz. Jittermeasured over the OC-48 bandwidth (RMS 12KHz to 20MHz) is less than 0.2ps. Valpey Fisher Jitter Attenuators exceed the requirements for Telcordia GR-1244-CORE, GR-253-CORE, ITU-T G.813, and G.8261.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Phase-Lock-Loop (PLL) - VFJA915 - Richardson RFPD
Downers Grove, IL, United States
Phase-Lock-Loop (PLL)
VFJA915
Phase-Lock-Loop (PLL) VFJA915
Valpey Fisher Phase-Lock-Loop Jitter Attenuators offer a completely integrated clock/PLL timing solution for synchronization, clock and data recovery, and jitter attenuation in SONET/SDH/ATM network elements. Various models are available in LVPECL, SINE, or CMOS with multiple selectable inputs and up to four outputs up to 1.0GHz. Jittermeasured over the OC-48 bandwidth (RMS 12KHz to 20MHz) is less than 0.2ps. Valpey Fisher Jitter Attenuators exceed the requirements for Telcordia GR-1244-CORE, GR-253-CORE, ITU-T G.813, and G.8261.

Valpey Fisher Phase-Lock-Loop Jitter Attenuators offer a completely integrated clock/PLL timing solution for synchronization, clock and data recovery, and jitter attenuation in SONET/SDH/ATM network elements. Various models are available in LVPECL, SINE, or CMOS with multiple selectable inputs and up to four outputs up to 1.0GHz. Jittermeasured over the OC-48 bandwidth (RMS 12KHz to 20MHz) is less than 0.2ps. Valpey Fisher Jitter Attenuators exceed the requirements for Telcordia GR-1244-CORE, GR-253-CORE, ITU-T G.813, and G.8261.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category IC Phase-locked Loops (PLL)
Product Number VFJA915
Product Name Phase-Lock-Loop (PLL)
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Surface Mount; 48-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 74HC4046APW,112-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 3 to 6 volts
View Details
5 suppliers
Specs
Bus Interface ECL; PECL; ECL, PECL
Package Type Surface Mount; 28-PLCC (11.51x11.51)
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08533-GM3-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers