CTS Corporation Phase-Lock-Loop (PLL) VFJA910

Description
The VFJA910 is a Phase-Lock-Loop and Jitter Attenuator that provides two LVCMOS outputs with a frequency of 25MHz. With less than 0.4 dBc of jitter peaking the device allows for cascading multiple stages within the network. A select input [Sel] allows the user to switch from the external input reference to a free-run mode. In free-run mode the device outputs a 25MHz clock that is not locked to the input reference frequency. Operating with a +3.3 volt power supply the device typically consumes 120mW. The VFJA910 is available in a 15.0mm x 13.0mm surface mount package.
Request a Quote
Description
The VFJA910 is a Phase-Lock-Loop and Jitter Attenuator that provides two LVCMOS outputs with a frequency of 25MHz. With less than 0.4 dBc of jitter peaking the device allows for cascading multiple stages within the network. A select input [Sel] allows the user to switch from the external input reference to a free-run mode. In free-run mode the device outputs a 25MHz clock that is not locked to the input reference frequency. Operating with a +3.3 volt power supply the device typically consumes 120mW. The VFJA910 is available in a 15.0mm x 13.0mm surface mount package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Phase-Lock-Loop (PLL) - VFJA910 - Richardson RFPD
Downers Grove, IL, United States
Phase-Lock-Loop (PLL)
VFJA910
Phase-Lock-Loop (PLL) VFJA910
The VFJA910 is a Phase-Lock-Loop and Jitter Attenuator that provides two LVCMOS outputs with a frequency of 25MHz. With less than 0.4 dBc of jitter peaking the device allows for cascading multiple stages within the network. A select input [Sel] allows the user to switch from the external input reference to a free-run mode. In free-run mode the device outputs a 25MHz clock that is not locked to the input reference frequency. Operating with a +3.3 volt power supply the device typically consumes 120mW. The VFJA910 is available in a 15.0mm x 13.0mm surface mount package.

The VFJA910 is a Phase-Lock-Loop and Jitter Attenuator that provides two LVCMOS outputs with a frequency of 25MHz. With less than 0.4 dBc of jitter peaking the device allows for cascading multiple stages within the network. A select input [Sel] allows the user to switch from the external input reference to a free-run mode. In free-run mode the device outputs a 25MHz clock that is not locked to the input reference frequency. Operating with a +3.3 volt power supply the device typically consumes 120mW. The VFJA910 is available in a 15.0mm x 13.0mm surface mount package.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category IC Phase-locked Loops (PLL)
Product Number VFJA910
Product Name Phase-Lock-Loop (PLL)
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1727-3465-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332A-C-GM3R-ND - DigiKey
Specs
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 48-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.63 volts
View Details
4 suppliers