Richardson RFPD Phase-Lock-Loop (PLL) ADF41513BCPZ

Description
The ADF41513 is an ultralow noise frequency synthesizer that can be used to implement local oscillators (LOs) as high as 26.5 GHz in the upconversion and downconversion sections of wireless receivers and transmitters. The ADF41513 is designed on a high performance silicon geranium (SiGe), bipolar complementary metal-oxide semiconductor (BiCMOS) process, achieving a normalized phase noise floor of −235 dBc/Hz. The phase frequency detector (PFD) operates up to 250 MHz (integer N mode)/ 125 MHz (fractional-N mode) for improved phase noise and spur performance. The variable modulus, modulator allows extremely fine resolution when using a 49-bit divide value. The ADF41513 can be used as an integer N phase-locked loop (PLL), or it can be used as a fractional-N PLL with either a fixed modulus for subhertz frequency resolution or variable modulus for subhertz exact frequency resolution. A complete PLL is implemented when the synthesizer is used with an external loop filter and voltage controlled oscillator (VCO). The 26.5 GHz bandwidth eliminates the need for a frequency doubler or divider stage, simplifying system architecture and reducing cost. The ADF41513 is packaged in a compact, 24-lead, 4 mm × 4 mm LFCSP.
Request a Quote Datasheet
Description
The ADF41513 is an ultralow noise frequency synthesizer that can be used to implement local oscillators (LOs) as high as 26.5 GHz in the upconversion and downconversion sections of wireless receivers and transmitters. The ADF41513 is designed on a high performance silicon geranium (SiGe), bipolar complementary metal-oxide semiconductor (BiCMOS) process, achieving a normalized phase noise floor of −235 dBc/Hz. The phase frequency detector (PFD) operates up to 250 MHz (integer N mode)/ 125 MHz (fractional-N mode) for improved phase noise and spur performance. The variable modulus, modulator allows extremely fine resolution when using a 49-bit divide value. The ADF41513 can be used as an integer N phase-locked loop (PLL), or it can be used as a fractional-N PLL with either a fixed modulus for subhertz frequency resolution or variable modulus for subhertz exact frequency resolution. A complete PLL is implemented when the synthesizer is used with an external loop filter and voltage controlled oscillator (VCO). The 26.5 GHz bandwidth eliminates the need for a frequency doubler or divider stage, simplifying system architecture and reducing cost. The ADF41513 is packaged in a compact, 24-lead, 4 mm × 4 mm LFCSP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase-Lock-Loop (PLL) - ADF41513BCPZ - Richardson RFPD
Downers Grove, IL, United States
Phase-Lock-Loop (PLL)
ADF41513BCPZ
Phase-Lock-Loop (PLL) ADF41513BCPZ
The ADF41513 is an ultralow noise frequency synthesizer that can be used to implement local oscillators (LOs) as high as 26.5 GHz in the upconversion and downconversion sections of wireless receivers and transmitters. The ADF41513 is designed on a high performance silicon geranium (SiGe), bipolar complementary metal-oxide semiconductor (BiCMOS) process, achieving a normalized phase noise floor of −235 dBc/Hz. The phase frequency detector (PFD) operates up to 250 MHz (integer N mode)/ 125 MHz (fractional-N mode) for improved phase noise and spur performance. The variable modulus, modulator allows extremely fine resolution when using a 49-bit divide value. The ADF41513 can be used as an integer N phase-locked loop (PLL), or it can be used as a fractional-N PLL with either a fixed modulus for subhertz frequency resolution or variable modulus for subhertz exact frequency resolution. A complete PLL is implemented when the synthesizer is used with an external loop filter and voltage controlled oscillator (VCO). The 26.5 GHz bandwidth eliminates the need for a frequency doubler or divider stage, simplifying system architecture and reducing cost. The ADF41513 is packaged in a compact, 24-lead, 4 mm × 4 mm LFCSP.

The ADF41513 is an ultralow noise frequency synthesizer that can be used to implement local oscillators (LOs) as high as 26.5 GHz in the upconversion and downconversion sections of wireless receivers and transmitters.

The ADF41513 is designed on a high performance silicon geranium (SiGe), bipolar complementary metal-oxide semiconductor (BiCMOS) process, achieving a normalized phase noise floor of −235 dBc/Hz. The phase frequency detector (PFD) operates up to 250 MHz (integer N mode)/ 125 MHz (fractional-N mode) for improved phase noise and spur performance. The variable modulus, modulator allows extremely fine resolution when using a 49-bit divide value. The ADF41513 can be used as an integer N phase-locked loop (PLL), or it can be used as a fractional-N PLL with either a fixed modulus for subhertz frequency resolution or variable modulus for subhertz exact frequency resolution.

A complete PLL is implemented when the synthesizer is used with an external loop filter and voltage controlled oscillator (VCO). The 26.5 GHz bandwidth eliminates the need for a frequency doubler or divider stage, simplifying system architecture and reducing cost. The ADF41513 is packaged in a compact, 24-lead, 4 mm × 4 mm LFCSP.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Phase-locked Loops (PLL)
Product Number ADF41513BCPZ
Product Name Phase-Lock-Loop (PLL)
Package Type LFCSP
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Lock-Loop (PLL) - ADF4350BCPZ-RL7 - Richardson RFPD
Specs
Package Type CSP
Supply Voltage 3.6 volts
Frequency 138 to 4400 MHz
View Details
Phase-Lock-Loop (PLL) - ADF4151BCPZ - Richardson RFPD
Specs
Package Type LFCSP
Supply Voltage 3.6 volts
Frequency 500 to 3500 MHz
View Details
Phase-Lock-Loop (PLL) - ADF4150HVBCPZ-RL7 - Richardson RFPD
Specs
Package Type LFCSP
Supply Voltage 3.6 volts
Frequency 10 to 300 MHz
View Details