Richardson RFPD Interface - Miscellaneous AD5700-1ACPZ-RL7

Description
The AD5700/AD5700-1 are single-chip solutions, designed and specified to operate as a HART® FSK half-duplex modem, complying with the HART physical layer requirements. The AD5700/AD5700-1 integrate all of the necessary filtering, signal detection, modulating, demodulating and signal generation functions, thus requiring few external components. The 0.5% precision internal oscillator on the AD5700-1 greatly reduces the board space requirements, making it ideal for line-powered applications in both master and slave configurations. The maxi- mum supply current consumption is 115 μA, making the AD5700/ AD5700-1 an optimal choice for low power loop-powered applica- tions. Transmit waveforms are phase continuous 1200 Hz and 2200 Hz sinusoids. The AD5700/AD5700-1 contain accurate carrier detect circuitry and use a standard UART interface.
Request a Quote Datasheet
Description
The AD5700/AD5700-1 are single-chip solutions, designed and specified to operate as a HART® FSK half-duplex modem, complying with the HART physical layer requirements. The AD5700/AD5700-1 integrate all of the necessary filtering, signal detection, modulating, demodulating and signal generation functions, thus requiring few external components. The 0.5% precision internal oscillator on the AD5700-1 greatly reduces the board space requirements, making it ideal for line-powered applications in both master and slave configurations. The maxi- mum supply current consumption is 115 μA, making the AD5700/ AD5700-1 an optimal choice for low power loop-powered applica- tions. Transmit waveforms are phase continuous 1200 Hz and 2200 Hz sinusoids. The AD5700/AD5700-1 contain accurate carrier detect circuitry and use a standard UART interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Miscellaneous - AD5700-1ACPZ-RL7 - Richardson RFPD
Downers Grove, IL, United States
Interface - Miscellaneous
AD5700-1ACPZ-RL7
Interface - Miscellaneous AD5700-1ACPZ-RL7
The AD5700/AD5700-1 are single-chip solutions, designed and specified to operate as a HART® FSK half-duplex modem, complying with the HART physical layer requirements. The AD5700/AD5700-1 integrate all of the necessary filtering, signal detection, modulating, demodulating and signal generation functions, thus requiring few external components. The 0.5% precision internal oscillator on the AD5700-1 greatly reduces the board space requirements, making it ideal for line-powered applications in both master and slave configurations. The maxi- mum supply current consumption is 115 μA, making the AD5700/ AD5700-1 an optimal choice for low power loop-powered applica- tions. Transmit waveforms are phase continuous 1200 Hz and 2200 Hz sinusoids. The AD5700/AD5700-1 contain accurate carrier detect circuitry and use a standard UART interface.

The AD5700/AD5700-1 are single-chip solutions, designed and specified to operate as a HART® FSK half-duplex modem, complying with the HART physical layer requirements. The AD5700/AD5700-1 integrate all of the necessary filtering, signal detection, modulating, demodulating and signal generation functions, thus requiring few external components. The 0.5% precision internal oscillator on the AD5700-1 greatly reduces the board space requirements, making it ideal for line-powered applications in both master and slave configurations. The maxi- mum supply current consumption is 115 μA, making the AD5700/ AD5700-1 an optimal choice for low power loop-powered applica- tions. Transmit waveforms are phase continuous 1200 Hz and 2200 Hz sinusoids. The AD5700/AD5700-1 contain accurate carrier detect circuitry and use a standard UART interface.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number AD5700-1ACPZ-RL7
Product Name Interface - Miscellaneous
Package Type LFCSP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Transceiver - ADM3307EWARUZ-RL7 - Richardson RFPD
Specs
Device Type Transceiver
View Details
CDR/Reclocker - ADN2813ACPZ-500RL7 - Richardson RFPD
Specs
Supply Voltage 3.3V; Other; 3.3
Data Rate 1.25E6 kbps
Pd 450 milliwatts
View Details
Interface - Transceiver - ADM3232EARUZ-REEL7 - Richardson RFPD
Specs
Device Type Transceiver
View Details