TE Connectivity Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Page: 1 2
Product Name Notes
Body Features Immersion Length : 160 MM  [6 INCH ] Sheath Length : 160 MM  [6 INCH ] Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 152.4 MM  [6 INCH ] Sheath...
Body Features Immersion Length : 304 MM  [12 INCH ] Sheath Length : 304 MM  [12 INCH ] Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 762 MM  [30 INCH ] Sheath...
Body Features Immersion Length : 457 MM  [18 INCH ] Sheath Length : 457 MM  [18 INCH ] Threading Direction : Front & Rear Facing Configuration Features Lead Wire Configuration : 4 Wire Single (Red / Red / White /...
Body Features Immersion Length : 609 MM  [24 INCH ] Sheath Length : 609 MM  [24 INCH ] Configuration Features Lead Wire Configuration : 3 Wire Dual (Red / White / White & Blue / Yellow / Yellow) Dimensions...
Body Features Immersion Length : 609 MM  [24 INCH ] Sheath Length : 609 MM  [24 INCH ] Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 2438.4 MM  [96 INCH ] Sheath...
Body Features Immersion Length : 609 MM  [24 INCH ] Sheath Length : 609 MM  [24 INCH ] Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 914.4 MM  [36 INCH ] Sheath...
Body Features Immersion Length : 63 MM  [2 INCH ] Sheath Length : 63 MM  [2 INCH ] Configuration Features Lead Wire Configuration : 3 Wire Single (Red / Red / White) Dimensions Lead Wire Length : 914.4 MM  [36 INCH ] Sheath...
Body Features Immersion Length : 914 MM  [36 INCH ] Sheath Length : 914 MM  [36 INCH ] Configuration Features Lead Wire Configuration : 3 Wire Dual (Red / White / White & Blue / Yellow / Yellow) Dimensions...
Body Features Immersion Length : 914 MM  [36 INCH ] Sheath Length : 914 MM  [36 INCH ] Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 2438.4 MM  [96 INCH ] Sheath...
Body Features Immersion Length : 914 MM  [36 INCH ] Sheath Length : 914 MM  [36 INCH ] Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 914.4 MM  [36 INCH ] Sheath...
Configuration Features Connector Type : Open Ends Dimensions Height (Body) : 1.5 MM  [.06 INCH ] Length (Body) : 23 MM  [.905 INCH ] Width (Body) : 10 MM  [.393 INCH ] Wire Diameter (AWG) : 32 Wire Length (MM) : 1500 Other Tolerance Class :...
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3499 Mechanical Attachment Wire Length : 305 MM  [12 INCH ] Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA...
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3664 Mechanical Attachment Wire Length (MM) : 281 Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA...
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3664 Mechanical Attachment Wire Length (MM) : 381 Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA...
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3664 Mechanical Attachment Wire Length (MM) : 525 Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA...
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 4261 Mechanical Attachment Wire Length : 305 MM  [12 INCH ] Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA...
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3435 Mechanical Attachment Wire Length : 1000 MM  [39 INCH ] Product Type Features NTC Probe Type : HVAC/R Sensor Package : 1/2 inch Pipe Mount...
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3435 Mechanical Attachment Wire Length : 1000 MM  [39 INCH ] Product Type Features NTC Probe Type : HVAC/R Sensor Package : Overmold TPE Wire/Cladding Type :...
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3435 Mechanical Attachment Wire Length : 10000 MM  [119 INCH ] Product Type Features NTC Probe Type : HVAC/R Sensor Package : 1/2 inch Pipe Mount...
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3435 Mechanical Attachment Wire Length : 3000 MM  [79 INCH ] Product Type Features NTC Probe Type : HVAC/R Sensor Package : 1/2 inch Pipe Mount...
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3499 Mechanical Attachment Wire Length : 1830 MM  [72 INCH ] Product Type Features NTC Probe Type : Air/Gas Sensor Package : Miniature Glass Radial Wire/Cladding...
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 3048 MM  [120 INCH ] Product Type Features NTC Probe Type : HVAC/R, Surface Sensor Sensor Package : Nickel-plated Brass...
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 71 MM  [2.8 INCH ] Product Type Features NTC Probe Type : Air/Gas Sensor Package : Closed End SST Tube...
Configuration Features Electrical Connection : Other Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Probe Type : Temperature Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at...
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White) Dimensions Body Length : 203.2 MM  [8 INCH ] Body Thickness : 1.98 MM  [.078 INCH ] Body Width : 12.7 MM  [.5 INCH ] Lead Wire Length : 304.8 MM  [12 INCH ] Wire...
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White) Dimensions Body Length : 50.8 MM  [2 INCH ] Body Thickness : 1.9 MM  [.075 INCH ] Body Width : 9.65 MM  [.38 INCH ] Lead Wire Length : 3048 MM  [120 INCH ] Wire...
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White) Dimensions Lead Wire Length : 1016 MM  [40 INCH ] Sheath Outside Diameter : 2.03 MM  [.08 INCH ] Wire Size (AWG) : 30 Other Sheath Style : Standard...
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White) Dimensions Lead Wire Length : 1524 MM  [60 INCH ] Sheath Outside Diameter : 2.03 MM  [.08 INCH ] Wire Size (AWG) : 30 Other Sheath Style : Standard...
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White) Dimensions Lead Wire Length : 1524 MM  [60 INCH ] Sheath Outside Diameter : 3.18 MM  [.125 INCH ] Wire Size (AWG) : 26 Product Type Features Connection...
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White) Dimensions Lead Wire Length : 1524 MM  [60 INCH ] Sheath Outside Diameter : 7 MM  [.278 INCH ] Wire Size (AWG) : 24 Product Type Features Connection...
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White) Dimensions Lead Wire Length : 303.8 MM  [12 INCH ] Sheath Outside Diameter : 2.03 MM  [.08 INCH ] Wire Size (AWG) : 30 Other Sheath Style : Standard...
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White) Dimensions Lead Wire Length : 381 MM  [15 INCH ] Sheath Outside Diameter : 2.03 MM  [.08 INCH ] Wire Size (AWG) : 30 Other Sheath Style : Standard...
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White) Dimensions Lead Wire Length : 381 MM  [15 INCH ] Sheath Outside Diameter : 3.18 MM  [.125 INCH ] Wire Size (AWG) : 26 Product Type Features Connection...
Configuration Features Lead Wire Configuration : 3 Wire Dual (Red / White / White & Blue / Yellow / Yellow) Dimensions Lead Wire Length : 914.4 MM  [36 INCH ] Sheath Outside Diameter : 7 MM  [.278 INCH ]...
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 152.4 MM  [6 INCH ] Body Thickness : 1.27 MM  [.05 INCH ] Body Width : 7.74 MM  [.305 INCH ] Lead Wire Length : 1828.8 MM 
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 203.2 MM  [8 INCH ] Body Thickness : .76 MM  [.03 INCH ] Body Width : 11.55 MM  [.455 INCH ] Lead Wire Length : 3048 MM 
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 203.2 MM  [8 INCH ] Body Thickness : .76 MM  [.03 INCH ] Body Width : 7.74 MM  [.305 INCH ] Lead Wire Length : 2032 MM 
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 254 MM  [10 INCH ] Body Thickness : .76 MM  [.03 INCH ] Body Width : 11.55 MM  [.455 INCH ] Lead Wire Length : 3048 MM 
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 254 MM  [10 INCH ] Body Thickness : 1.27 MM  [.05 INCH ] Body Width : 7.92 MM  [.312 INCH ] Lead Wire Length : 3048 MM 
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 254 MM  [10 INCH ] Body Thickness : 1.98 MM  [.078 INCH ] Body Width : 6.6 MM  [.26 INCH ] Lead Wire Length : 1828.8 MM 
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 304.8 MM  [12 INCH ] Body Thickness : .76 MM  [.03 INCH ] Body Width : 6.6 MM  [.26 INCH ] Lead Wire Length : 914.4 MM 
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 304.8 MM  [12 INCH ] Body Thickness : .76 MM  [.03 INCH ] Body Width : 8.73 MM  [.344 INCH ] Lead Wire Length : 2438.4 MM 
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 304.8 MM  [12 INCH ] Body Thickness : 1.98 MM  [.078 INCH ] Body Width : 6.6 MM  [.26 INCH ] Lead Wire Length : 2438.4 MM 
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 304.8 MM  [12 INCH ] Body Thickness : 1.98 MM  [.078 INCH ] Body Width : 8.73 MM  [.344 INCH ] Lead Wire Length : 2438.4 MM 
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 31.75 MM  [1.25 INCH ] Body Thickness : 1.39 MM  [.055 INCH ] Body Width : 12.7 MM  [.5 INCH ] Lead Wire Length : 1828.8 MM 
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 31.75 MM  [1.25 INCH ] Body Thickness : 1.39 MM  [.055 INCH ] Body Width : 12.7 MM  [.5 INCH ] Lead Wire Length : 2438.4 MM 
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 31.75 MM  [1.25 INCH ] Body Thickness : 1.52 MM  [.06 INCH ] Body Width : 12.7 MM  [.5 INCH ] Lead Wire Length : 1828.8 MM 
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 31.75 MM  [1.25 INCH ] Body Thickness : 1.52 MM  [.06 INCH ] Body Width : 12.7 MM  [.5 INCH ] Lead Wire Length : 2438.4 MM 
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 355.6 MM  [14 INCH ] Body Thickness : 1.98 MM  [.078 INCH ] Body Width : 6.6 MM  [.26 INCH ] Lead Wire Length : 1828.8 MM 
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 50.8 MM  [2 INCH ] Body Thickness : 1.9 MM  [.075 INCH ] Body Width : 9.65 MM  [.38 INCH ] Lead Wire Length : 1219.2 MM 
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 50.8 MM  [2 INCH ] Body Thickness : 1.9 MM  [.075 INCH ] Body Width : 9.65 MM  [.38 INCH ] Lead Wire Length : 2438.4 MM 
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 50.8 MM  [2 INCH ] Body Thickness : 1.9 MM  [.075 INCH ] Body Width : 9.65 MM  [.38 INCH ] Lead Wire Length : 914.4 MM 
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 1524 MM  [60 INCH ] Sheath Outside Diameter : 3.18 MM  [.125 INCH ] Wire Size (AWG) : 26 Product Type...
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 1828.8 MM  [72 INCH ] Sheath Outside Diameter : 3.18 MM  [.125 INCH ] Wire Size (AWG) : 26 Product Type...
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 2438.4 MM  [96 INCH ] Sheath Outside Diameter : 6.35 MM  [.25 INCH ] Wire Size (AWG) : 24 Product Type...
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 2438.4 MM  [96 INCH ] Sheath Outside Diameter : 7 MM  [.278 INCH ] Wire Size (AWG) : 24 Product Type...
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 3048 MM  [120 INCH ] Wire Size (AWG) : 26 Other Sheath Style : Standard Stainless Steel Product...
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 508 MM  [20 INCH ] Sheath Outside Diameter : 6.35 MM  [.25 INCH ] Wire Size (AWG) : 24 Product Type...
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Lead Wire Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 26 Other Sheath Style : Standard Stainless Steel Product...
Configuration Features Thermocouple Sensor Connector Type : Stripped Lead Ends Dimensions Diameter : 4.775 MM  [.188 INCH ] Length : 914.4 MM  [35.99 INCH ] Wire Length (INCH) : 10 Other Junction Grounding : Ungrounded Packaging Features Thermocouple Sensor Package : Isolated...
Dimensions Product Diameter : .24 MM  [.009 INCH ] Product Height : .08 MM  [.003 INCH ] Product Length : 1803.4 MM  [71 INCH ] Product Width : .15 MM  [.006 INCH ] Mechanical Attachment Wire Length : 1803.4 MM  [71 INCH ] Other Junction Grounding : Ungrounded Product Type Features...
Dimensions Product Diameter : 3.17 MM  [.125 INCH ] Product Length : 152.4 MM  [6 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : E...
Dimensions Product Diameter : 3.17 MM  [.125 INCH ] Product Length : 152.4 MM  [6 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : J...
Dimensions Product Diameter : 3.17 MM  [.125 INCH ] Product Length : 304.8 MM  [12 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : E...
Dimensions Product Diameter : 3.17 MM  [.125 INCH ] Product Length : 304.8 MM  [12 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : J...
Dimensions Product Diameter : 3.17 MM  [.125 INCH ] Product Length : 609.6 MM  [24 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : E...
Dimensions Product Diameter : 3.17 MM  [.125 INCH ] Product Length : 609.6 MM  [24 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : J...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 1219.2 MM  [48 INCH ] Mechanical Attachment Wire Length : 304.8 MM  [12 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : E...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 1219.2 MM  [48 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : E...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 1219.2 MM  [48 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : T...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 152.4 MM  [6 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : T...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 152.4 MM  [6 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Epoxy Encapsulated Thermocouple Type : E Usage...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 152.4 MM  [6 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Epoxy Encapsulated Thermocouple Type : J Usage...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 152.4 MM  [6 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Epoxy Encapsulated Thermocouple Type : T Usage...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 152.4 MM  [6 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Isolated Stainless Steel Probe with Copper...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 152.4 MM  [6 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : E...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 152.4 MM  [6 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : J...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 152.4 MM  [6 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : T...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 304.8 MM  [12 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : K...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 304.8 MM  [12 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : T...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 304.8 MM  [12 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Epoxy Encapsulated Thermocouple Type : E Usage...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 304.8 MM  [12 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Epoxy Encapsulated Thermocouple Type : J Usage...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 304.8 MM  [12 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Epoxy Encapsulated Thermocouple Type : T Usage...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 304.8 MM  [12 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Isolated Stainless Steel Probe with Copper...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 304.8 MM  [12 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : E...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 304.8 MM  [12 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : J...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 304.8 MM  [12 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : T...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 457.2 MM  [18 INCH ] Mechanical Attachment Wire Length : 304.8 MM  [12 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Isolated Stainless Steel Probe with Copper...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 609.6 MM  [24 INCH ] Mechanical Attachment Wire Length : 304.8 MM  [12 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Isolated Stainless Steel Probe with Copper...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 609.6 MM  [24 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : K...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 609.6 MM  [24 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : T...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 609.6 MM  [24 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Epoxy Encapsulated Thermocouple Type : E Usage...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 609.6 MM  [24 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Epoxy Encapsulated Thermocouple Type : J Usage...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 609.6 MM  [24 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Isolated Stainless Steel Probe with Copper...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 609.6 MM  [24 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : E...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 609.6 MM  [24 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : J...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 914.4 MM  [36 INCH ] Mechanical Attachment Wire Length : 1219.2 MM  [48 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : J...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 914.4 MM  [36 INCH ] Mechanical Attachment Wire Length : 1219.2 MM  [48 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : K...
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 914.4 MM  [36 INCH ] Mechanical Attachment Wire Length : 254 MM  [10 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Isolated Stainless Steel Probe with Copper...
Dimensions Product Diameter : 5.46 MM  [.215 INCH ] Product Length : 1219.2 MM  [48 INCH ] Mechanical Attachment Wire Length : 254 MM  [10 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Epoxy Encapsulated Thermocouple Type : K Usage...
Dimensions Product Diameter : 5.46 MM  [.215 INCH ] Product Length : 406.4 MM  [16 INCH ] Mechanical Attachment Wire Length : 2438.4 MM  [96 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Isolated Stainless Steel Probe with Copper...
Dimensions Product Diameter : 5.46 MM  [.215 INCH ] Product Length : 914.4 MM  [36 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Epoxy Encapsulated Thermocouple Type : J Usage...
Dimensions Product Diameter : 6.35 MM  [.25 INCH ] Product Length : 152.4 MM  [6 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : E...
Dimensions Product Diameter : 6.35 MM  [.25 INCH ] Product Length : 152.4 MM  [6 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : J...
Dimensions Product Diameter : 6.35 MM  [.25 INCH ] Product Length : 304.8 MM  [12 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : E...
Dimensions Product Diameter : 6.35 MM  [.25 INCH ] Product Length : 304.8 MM  [12 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : J...
Dimensions Product Diameter : 6.35 MM  [.25 INCH ] Product Length : 609.6 MM  [24 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : E...
Dimensions Product Diameter : 6.35 MM  [.25 INCH ] Product Length : 609.6 MM  [24 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : J...
Dimensions Product Diameter : 6.35 MM  [.25 INCH ] Product Length : 609.6 MM  [24 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Isolated Stainless Steel Probe with Copper...
Dimensions Product Height : .08 MM  [.003 INCH ] Product Length : 1803.4 MM  [71 INCH ] Product Width : .15 MM  [.006 INCH ] Mechanical Attachment Wire Length : 1803.4 MM  [71 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Spool Thermocouple...
Dimensions Product Height : .1 MM  [.004 INCH ] Product Length : 1803.4 MM  [71 INCH ] Product Width : .2 MM  [.008 INCH ] Mechanical Attachment Wire Length : 1803.4 MM  [71 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Spool Thermocouple...
Dimensions Product Height : .1 MM  [.004 INCH ] Product Length : 1828.8 MM  [72 INCH ] Product Width : .2 MM  [.008 INCH ] Mechanical Attachment Wire Length : 1828.8 MM  [72 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Spool Thermocouple...
Electrical Characteristics β-Value(25/85) (K) : 3976 Resistance @ 25°C [KΩ] (KOHM) : 2.252 Mechanical Attachment Wire Length : 3048 MM  [120 INCH ] Wire/Cladding : 22 AWG zipcord Other Sensor Connector Type : Open End Packaging Features Package :...
Electrical Characteristics β-Value(25/85) (K) : 3976 Resistance @ 25°C [KΩ] (KOHM) : 2.252 Mechanical Attachment Wire Length : 731.52 MM  [28.8 INCH ] Wire/Cladding : 30 AWG Ag-plated Cu, Twisted Pair Other Sensor Connector Type : 1/4 inch...
Electrical Characteristics β-Value(25/85) (K) : 3976 Resistance @ 25°C [KΩ] (KOHM) : 2.252 Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Wire/Cladding : 30 AWG Ag-plated Cu, Twisted Pair Other Sensor Connector Type : Standard 2-pin...
Electrical Characteristics β-Value(25/85) (K) : 3976 Resistance @ 25°C [KΩ] (KOHM) : 3 Mechanical Attachment Wire Length : 3048 MM  [120 INCH ] Wire/Cladding : 22 AWG zipcord Other Sensor Connector Type : Open End Packaging Features Package :...
Electrical Characteristics β-Value(25/85) (K) : 3976 Resistance @ 25°C [KΩ] (KOHM) : 5 Mechanical Attachment Wire Length : 3048 MM  [120 INCH ] Wire/Cladding : 22 AWG zipcord Other Sensor Connector Type : Open End Packaging Features Package :...
Electrical Characteristics β-Value(25/85) (K) : 4261 Mechanical Attachment Wire Length : 304.8 MM  [12 INCH ] Product Type Features NTC Probe Type : Low Temperature Insulated Probe Sensor Package : Miniature Polyimide Tube Wire/Cladding Type : 28AWG (7/36)...
Mechanical Attachment Wire Length : 3048 MM  [120 INCH ] Wire/Cladding : 24 AWG Cu Santoprene Jacket, Blue-Gray Other Sensor Connector Type : 1/4 inch Nickel Plated Phone Plug (3 Contacts) Packaging Features Package : Garment Clip...
Packaging Features Element Package : Fiberglass Body Product Type Features Element Material : Platinum Lead Wire Style : Standard PTFE Sensor Type : Stator Usage Conditions Maximum Temperature : 180 DEGC  [356 DEGF ]
Product Type Features Element Material : Copper Element Type : Fiberglass Body Lead Wire Style : PTFE RTD Sensor Type : Copper Stator End Winding RTD Usage Conditions Operating Temperature (Max) : 220 DEGC  [428 DEGF ]
Product Type Features Element Material : Copper Element Type : Fiberglass Body Lead Wire Style : PTFE RTD Sensor Type : Copper Stator Winding RTD Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
Product Type Features Element Material : Copper Element Type : Fiberglass Body Lead Wire Style : Standard PTFE RTD Sensor Type : Stator Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
Product Type Features Element Material : Nickel Element Type : Fiberglass Body Lead Wire Style : Standard PTFE RTD Sensor Type : Stator Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
Product Type Features Element Material : Platinum Element Type : Fiberglass Body Lead Wire Style : PTFE RTD Sensor Type : Platinum Stator End Winding RTD Usage Conditions Operating Temperature (Max) : 220 DEGC  [428 DEGF ]
Product Type Features Element Material : Platinum Element Type : Fiberglass Body Lead Wire Style : PTFE RTD Sensor Type : Platinum Stator Winding RTD Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
Product Type Features Element Material : Platinum Element Type : Fiberglass Body Lead Wire Style : Standard PTFE RTD Sensor Type : Stator Usage Conditions Operating Temperature (Max) : 155 DEGC  [311 DEGF ]
Product Type Features Element Material : Platinum Element Type : Fiberglass Body Lead Wire Style : Standard PTFE RTD Sensor Type : Stator Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
Product Type Features Element Material : Platinum Element Type : Stainless Steel Lead Wire Style : PTFE RTD Sensor Type : Platinum Bearing RTD Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
Product Type Features Element Material : Platinum Lead Wire Style : PTFE Sensor Type : Platinum Flexible Sensor For Surface Type ESS15 Usage Conditions Maximum Temperature : 180 DEGC  [356 DEGF ]

<< Prev