TE Connectivity Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity Sensors NB-PTCO-162

Description
RTD SENSOR, THIN FILM PLATINUM, 100R; Sensing Temperature Min:-30°C; Sensing Temperature Max:200°C; Resistance:100ohm; Product Range:MEAS PTF Series RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, THIN FILM PLATINUM, 100R; Sensing Temperature Min:-30°C; Sensing Temperature Max:200°C; Resistance:100ohm; Product Range:MEAS PTF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity Sensors - 03AC1662 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity Sensors
03AC1662
Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity Sensors 03AC1662
RTD SENSOR, THIN FILM PLATINUM, 100R; Sensing Temperature Min:-30°C; Sensing Temperature Max:200°C; Resistance:100ohm; Product Range:MEAS PTF Series RoHS Compliant: Yes

RTD SENSOR, THIN FILM PLATINUM, 100R; Sensing Temperature Min:-30°C; Sensing Temperature Max:200°C; Resistance:100ohm; Product Range:MEAS PTF Series RoHS Compliant: Yes

Supplier's Site
Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity - 15AC8453 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity
15AC8453
Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity 15AC8453
RTD SENSOR, THIN FILM PLATINUM, 100R; Sensing Temperature Min:-30°C; Sensing Temperature Max:200°C; Resistance:100ohm; Product Range:MEAS PTF Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

RTD SENSOR, THIN FILM PLATINUM, 100R; Sensing Temperature Min:-30°C; Sensing Temperature Max:200°C; Resistance:100ohm; Product Range:MEAS PTF Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 03AC1662
Product Name Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity Sensors
Sensed Temperature -22 to 392 F (-30 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034542-00 - TE Connectivity
Specs
Element Material Platinum
View Details
SDT73H, SDT73S General Purpose Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial Resistance Temperature Detectors Spring-Loaded Base Assembly with NPT Fitting - RTD/Style 75 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details