Electrical Characteristics β-Value(25/85) (K) : 4261
Mechanical Attachment Wire Length : 304.8 MM [12 INCH ]
Product Type Features NTC Probe Type : Low Temperature Insulated Probe Sensor Package : Miniature Polyimide Tube Wire/Cladding Type : 28AWG (7/36) Stranded SPC with White PTFE Insulation
Usage Conditions Accuracy (at T_ref) (DEGC) : ± .2 Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 100000 T_ref for Resistance : 25 DEGC [77 DEGF ]
Electrical Characteristics
- β-Value(25/85) (K) : 4261
Mechanical Attachment
- Wire Length : 304.8 MM [12 INCH ]
Product Type Features
- NTC Probe Type : Low Temperature Insulated Probe
- Sensor Package : Miniature Polyimide Tube
- Wire/Cladding Type : 28AWG (7/36) Stranded SPC with White PTFE Insulation
Usage Conditions
- Accuracy (at T_ref) (DEGC) : ± .2
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Resistance (at 25°C) (KOHM) : 100000
- T_ref for Resistance : 25 DEGC [77 DEGF ]