Manufacturer: TE Connectivity
Category: Sensors, Transducers -Temperature Sensors- RTD (Resistance Temperature Detector)
Package: Bulk
Product Status: Active
Resistance @ 0°C: 100 Ohms
Resistance Tolerance: ±0.3%
RTD Material: Platinum (Pt)
Operating Temperature: -50°C ~ 600°C
Termination: PC Pins
Accuracy: ±0.3%
RTD SENSOR, THIN FILM PLATINUM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:100ohm; Product Range:MEAS PTF Series RoHS Compliant: Yes
RTD SENSOR, THIN FILM PLATINUM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:100ohm; Product Range:MEAS PTF Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes |
| Product Number | NB-PTCO-002 | 03AC1637 |
| Product Name | Sensors, Transducers -Temperature Sensors- RTD (Resistance Temperature Detector) | Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity |
| Element Material | Platinum |