Dimensions Product Height : .08 MM [.003 INCH ] Product Length : 1803.4 MM [71 INCH ] Product Width : .15 MM [.006 INCH ]
Mechanical Attachment Wire Length : 1803.4 MM [71 INCH ]
Other Junction Grounding : Grounded
Product Type Features Sensor Package : Spool Thermocouple Type : T Wire/Cladding Type : Polyesterimide
Usage Conditions Error Limits/T-Accuracy : Special Error Limits/ +- .5 °C Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Product Height : .08 MM [.003 INCH ] Product Length : 1803.4 MM [71 INCH ] Product Width : .15 MM [.006 INCH ]
Mechanical Attachment Wire Length : 1803.4 MM [71 INCH ]
Other Junction Grounding : Grounded
Product Type Features Sensor Package : Spool Thermocouple Type : T Wire/Cladding Type : Polyesterimide
Usage Conditions Error Limits/T-Accuracy : Special Error Limits/ +- .5 °C Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Dimensions Product Height : .08 MM [.003 INCH ] Product Length : 1803.4 MM [71 INCH ] Product Width : .15 MM [.006 INCH ]
Mechanical Attachment Wire Length : 1803.4 MM [71 INCH ]
Other Junction Grounding : Grounded
Product Type Features Sensor Package : Spool Thermocouple Type : T Wire/Cladding Type : Polyesterimide
Usage Conditions Error Limits/T-Accuracy : Special Error Limits/ +- .5 °C Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Dimensions
Product Height : .08 MM [.003 INCH ]
Product Length : 1803.4 MM [71 INCH ]
Product Width : .15 MM [.006 INCH ]
Mechanical Attachment
Wire Length : 1803.4 MM [71 INCH ]
Other
Junction Grounding : Grounded
Product Type Features
Sensor Package : Spool
Thermocouple Type : T
Wire/Cladding Type : Polyesterimide
Usage Conditions
Error Limits/T-Accuracy : Special Error Limits/ +- .5 °C
Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]