Dimensions Product Height : .1 MM [.004 INCH ] Product Length : 1828.8 MM [72 INCH ] Product Width : .2 MM [.008 INCH ]
Mechanical Attachment Wire Length : 1828.8 MM [72 INCH ]
Other Junction Grounding : Grounded
Product Type Features Sensor Package : Spool Thermocouple Type : T Wire/Cladding Type : Polyesterimide
Usage Conditions Error Limits/T-Accuracy : Standard Limits / +- 1 °C Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Product Height : .1 MM [.004 INCH ] Product Length : 1828.8 MM [72 INCH ] Product Width : .2 MM [.008 INCH ]
Mechanical Attachment Wire Length : 1828.8 MM [72 INCH ]
Other Junction Grounding : Grounded
Product Type Features Sensor Package : Spool Thermocouple Type : T Wire/Cladding Type : Polyesterimide
Usage Conditions Error Limits/T-Accuracy : Standard Limits / +- 1 °C Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Dimensions Product Height : .1 MM [.004 INCH ] Product Length : 1828.8 MM [72 INCH ] Product Width : .2 MM [.008 INCH ]
Mechanical Attachment Wire Length : 1828.8 MM [72 INCH ]
Other Junction Grounding : Grounded
Product Type Features Sensor Package : Spool Thermocouple Type : T Wire/Cladding Type : Polyesterimide
Usage Conditions Error Limits/T-Accuracy : Standard Limits / +- 1 °C Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]
Dimensions
Product Height : .1 MM [.004 INCH ]
Product Length : 1828.8 MM [72 INCH ]
Product Width : .2 MM [.008 INCH ]
Mechanical Attachment
Wire Length : 1828.8 MM [72 INCH ]
Other
Junction Grounding : Grounded
Product Type Features
Sensor Package : Spool
Thermocouple Type : T
Wire/Cladding Type : Polyesterimide
Usage Conditions
Error Limits/T-Accuracy : Standard Limits / +- 1 °C
Operating Temperature Range : -40 - 180 DEGC [-40 - 356 DEGF ]