Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White)
Dimensions Lead Wire Length : 1016 MM [40 INCH ] Sheath Outside Diameter : 2.03 MM [.08 INCH ] Wire Size (AWG) : 30
Other Sheath Style : Standard Stainless Steel
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Stainless Steel, Micro Embedment, Style D Lead Wire Style : PTFE Insulated RTD Sensor Type : Bearing Embedment Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C
Usage Conditions Operating Temperature (Max) : 250 DEGC [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White)
Dimensions Lead Wire Length : 1016 MM [40 INCH ] Sheath Outside Diameter : 2.03 MM [.08 INCH ] Wire Size (AWG) : 30
Other Sheath Style : Standard Stainless Steel
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Stainless Steel, Micro Embedment, Style D Lead Wire Style : PTFE Insulated RTD Sensor Type : Bearing Embedment Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C
Usage Conditions Operating Temperature (Max) : 250 DEGC [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White)
Dimensions Lead Wire Length : 1016 MM [40 INCH ] Sheath Outside Diameter : 2.03 MM [.08 INCH ] Wire Size (AWG) : 30
Other Sheath Style : Standard Stainless Steel
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Stainless Steel, Micro Embedment, Style D Lead Wire Style : PTFE Insulated RTD Sensor Type : Bearing Embedment Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C
Usage Conditions Operating Temperature (Max) : 250 DEGC [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Configuration Features
Lead Wire Configuration : 2 Wire Single (Red / White)
Dimensions
Lead Wire Length : 1016 MM [40 INCH ]
Sheath Outside Diameter : 2.03 MM [.08 INCH ]
Wire Size (AWG) : 30
Other
Sheath Style : Standard Stainless Steel
Product Type Features
Connection Head Type : None
Element Material : Platinum
Element Type : Thin Film
Housing Style : Stainless Steel, Micro Embedment, Style D
Lead Wire Style : PTFE Insulated
RTD Sensor Type : Bearing Embedment Probe
Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C
Usage Conditions
Operating Temperature (Max) : 250 DEGC [482 DEGF ]