TE Connectivity NTC Probes & Assemblies 861517RJ

Description
Mechanical Attachment Wire Length : 3048 MM  [120 INCH ] Wire/Cladding : 24 AWG Cu Santoprene Jacket, Blue-Gray Other Sensor Connector Type : 1/4 inch Nickel Plated Phone Plug (3 Contacts) Packaging Features Package : Garment Clip Included
Request a Quote
Description
Mechanical Attachment Wire Length : 3048 MM  [120 INCH ] Wire/Cladding : 24 AWG Cu Santoprene Jacket, Blue-Gray Other Sensor Connector Type : 1/4 inch Nickel Plated Phone Plug (3 Contacts) Packaging Features Package : Garment Clip Included
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NTC Probes & Assemblies - 861517RJ - TE Connectivity
Berwyn, PA, United States
NTC Probes & Assemblies
861517RJ
NTC Probes & Assemblies 861517RJ
Mechanical Attachment Wire Length : 3048 MM  [120 INCH ] Wire/Cladding : 24 AWG Cu Santoprene Jacket, Blue-Gray Other Sensor Connector Type : 1/4 inch Nickel Plated Phone Plug (3 Contacts) Packaging Features Package : Garment Clip Included

Mechanical Attachment


  • Wire Length : 3048 MM  [120 INCH ]
  • Wire/Cladding : 24 AWG Cu Santoprene Jacket, Blue-Gray

Other


  • Sensor Connector Type : 1/4 inch Nickel Plated Phone Plug (3 Contacts)

Packaging Features


  • Package : Garment Clip Included
Buy Now

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 861517RJ
Product Name NTC Probes & Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20026082-01 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034447-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details