TE Connectivity RTD Probes 20034788-00

Description
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 254 MM  [10 INCH ] Body Thickness : 1.98 MM  [.078 INCH ] Body Width : 6.6 MM  [.26 INCH ] Lead Wire Length : 1828.8 MM  [72 INCH ] Wire Size (AWG) : 22 Product Type Features Connection Head Type : None Element Material : Copper Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 10 Ohm ±.2% at 25°C Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00427
Request a Quote Datasheet
Description
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 254 MM  [10 INCH ] Body Thickness : 1.98 MM  [.078 INCH ] Body Width : 6.6 MM  [.26 INCH ] Lead Wire Length : 1828.8 MM  [72 INCH ] Wire Size (AWG) : 22 Product Type Features Connection Head Type : None Element Material : Copper Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 10 Ohm ±.2% at 25°C Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00427
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20034788-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20034788-00
RTD Probes 20034788-00
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 254 MM  [10 INCH ] Body Thickness : 1.98 MM  [.078 INCH ] Body Width : 6.6 MM  [.26 INCH ] Lead Wire Length : 1828.8 MM  [72 INCH ] Wire Size (AWG) : 22 Product Type Features Connection Head Type : None Element Material : Copper Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 10 Ohm ±.2% at 25°C Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00427

Configuration Features


  • Lead Wire Configuration : 3 Wire Single (Red / White / White)

Dimensions


  • Body Length : 254 MM  [10 INCH ]
  • Body Thickness : 1.98 MM  [.078 INCH ]
  • Body Width : 6.6 MM  [.26 INCH ]
  • Lead Wire Length : 1828.8 MM  [72 INCH ]
  • Wire Size (AWG) : 22

Product Type Features


  • Connection Head Type : None
  • Element Material : Copper
  • Element Type : Plotted Wire
  • Lead Wire Style : PTFE Insulated
  • RTD Sensor Type : Stator
  • Resistance Tolerance @ Reference Temperature : 10 Ohm ±.2% at 25°C

Usage Conditions


  • Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
  • Temperature Coefficient (OHMDEGC) : .00427
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20034788-00
Product Name RTD Probes
Element Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20033939-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20032799-00 - TE Connectivity
Specs
Element Material Copper
View Details
RTD Probes - 20034837-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034739-00 - TE Connectivity
Specs
Element Material Platinum
View Details