TE Connectivity NTC Probes GA10K4D25

Description
Configuration Features Electrical Connection : Other Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Probe Type : Temperature Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10 Tolerance Resistance (PCT) : ± .22
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Other Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Probe Type : Temperature Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10 Tolerance Resistance (PCT) : ± .22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - GA10K4D25 - TE Connectivity
Berwyn, PA, United States
NTC Probes
GA10K4D25
NTC Probes GA10K4D25
Configuration Features Electrical Connection : Other Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Probe Type : Temperature Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10 Tolerance Resistance (PCT) : ± .22

Configuration Features


  • Electrical Connection : Other

Electrical Characteristics


  • β-Value(25/85) (K) : 3694

Product Type Features


  • NTC Probe Type : Temperature

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
  • Tolerance Resistance (PCT) : ± .22
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number GA10K4D25
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products