TE Connectivity RTD Probes 20034844-00

Description
Body Features Immersion Length : 914 MM  [36 INCH ] Sheath Length : 914 MM  [36 INCH ] Configuration Features Lead Wire Configuration : 3 Wire Dual (Red / White / White & Blue / Yellow / Yellow) Dimensions Lead Wire Length : 914.4 MM  [36 INCH ] Sheath Outside Diameter : 6.35 MM  [.25 INCH ] Wire Size (AWG) : 26 Other Sheath Style : Isolated Stainless Steel Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Copper Tip / SS Sheath Lead Wire Style : PTFE Insulated RTD Sensor Type : Bearing Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Request a Quote Datasheet
Description
Body Features Immersion Length : 914 MM  [36 INCH ] Sheath Length : 914 MM  [36 INCH ] Configuration Features Lead Wire Configuration : 3 Wire Dual (Red / White / White & Blue / Yellow / Yellow) Dimensions Lead Wire Length : 914.4 MM  [36 INCH ] Sheath Outside Diameter : 6.35 MM  [.25 INCH ] Wire Size (AWG) : 26 Other Sheath Style : Isolated Stainless Steel Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Copper Tip / SS Sheath Lead Wire Style : PTFE Insulated RTD Sensor Type : Bearing Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20034844-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20034844-00
RTD Probes 20034844-00
Body Features Immersion Length : 914 MM  [36 INCH ] Sheath Length : 914 MM  [36 INCH ] Configuration Features Lead Wire Configuration : 3 Wire Dual (Red / White / White & Blue / Yellow / Yellow) Dimensions Lead Wire Length : 914.4 MM  [36 INCH ] Sheath Outside Diameter : 6.35 MM  [.25 INCH ] Wire Size (AWG) : 26 Other Sheath Style : Isolated Stainless Steel Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Copper Tip / SS Sheath Lead Wire Style : PTFE Insulated RTD Sensor Type : Bearing Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385

Body Features


  • Immersion Length : 914 MM  [36 INCH ]
  • Sheath Length : 914 MM  [36 INCH ]

Configuration Features


  • Lead Wire Configuration : 3 Wire Dual (Red / White / White & Blue / Yellow / Yellow)

Dimensions


  • Lead Wire Length : 914.4 MM  [36 INCH ]
  • Sheath Outside Diameter : 6.35 MM  [.25 INCH ]
  • Wire Size (AWG) : 26

Other


  • Sheath Style : Isolated Stainless Steel

Product Type Features


  • Connection Head Type : None
  • Element Material : Platinum
  • Element Type : Thin Film
  • Housing Style : Copper Tip / SS Sheath
  • Lead Wire Style : PTFE Insulated
  • RTD Sensor Type : Bearing Probe
  • Resistance Tolerance @ Reference Temperature : 100 Ohm ±.12% at 0°C

Usage Conditions


  • Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
  • Temperature Coefficient (OHMDEGC) : .00385
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20034844-00
Product Name RTD Probes
Element Material Platinum
Unlock Full Specs
to access all available technical data