TE Connectivity NTC Probes GA10K3D1303

Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3435 Mechanical Attachment Wire Length : 10000 MM  [119 INCH ] Product Type Features NTC Probe Type : HVAC/R Sensor Package : 1/2 inch Pipe Mount Wire/Cladding Type : 22 AWG Stranded Insulated Leads Usage Conditions Accuracy (at T_ref) (DEGC) : ± 1 from 25 - 85 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ±1
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3435 Mechanical Attachment Wire Length : 10000 MM  [119 INCH ] Product Type Features NTC Probe Type : HVAC/R Sensor Package : 1/2 inch Pipe Mount Wire/Cladding Type : 22 AWG Stranded Insulated Leads Usage Conditions Accuracy (at T_ref) (DEGC) : ± 1 from 25 - 85 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ±1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - GA10K3D1303 - TE Connectivity
Berwyn, PA, United States
NTC Probes
GA10K3D1303
NTC Probes GA10K3D1303
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3435 Mechanical Attachment Wire Length : 10000 MM  [119 INCH ] Product Type Features NTC Probe Type : HVAC/R Sensor Package : 1/2 inch Pipe Mount Wire/Cladding Type : 22 AWG Stranded Insulated Leads Usage Conditions Accuracy (at T_ref) (DEGC) : ± 1 from 25 - 85 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ±1

Configuration Features


  • Electrical Connection : Open End

Electrical Characteristics


  • β-Value(25/85) (K) : 3435

Mechanical Attachment


  • Wire Length : 10000 MM  [119 INCH ]

Product Type Features


  • NTC Probe Type : HVAC/R
  • Sensor Package : 1/2 inch Pipe Mount
  • Wire/Cladding Type : 22 AWG Stranded Insulated Leads

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± 1 from 25 - 85
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
  • T_ref for Resistance : 25 DEGC  [77 DEGF ]
  • Tolerance Resistance (PCT) : ±1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number GA10K3D1303
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034253-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034274-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details