Configuration Features Thermocouple Sensor Connector Type : Stripped Lead Ends
Dimensions Diameter : 4.775 MM [.188 INCH ] Length : 914.4 MM [35.99 INCH ] Wire Length (INCH) : 10
Other Junction Grounding : Ungrounded
Packaging Features Thermocouple Sensor Package : Isolated Stainless Steel Probe with Copper Tip
Product Type Features Thermocouple Sensor Type : Type J Bearing TC Thermocouple Type : J Wire/Cladding Type : PTFE Insulated
Usage Conditions Ambient Temperature Range : -100 - 250 DEGC [-148 - 482 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- 1 °C
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Thermocouple Sensor Connector Type : Stripped Lead Ends
Dimensions Diameter : 4.775 MM [.188 INCH ] Length : 914.4 MM [35.99 INCH ] Wire Length (INCH) : 10
Other Junction Grounding : Ungrounded
Packaging Features Thermocouple Sensor Package : Isolated Stainless Steel Probe with Copper Tip
Product Type Features Thermocouple Sensor Type : Type J Bearing TC Thermocouple Type : J Wire/Cladding Type : PTFE Insulated
Usage Conditions Ambient Temperature Range : -100 - 250 DEGC [-148 - 482 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- 1 °C
Configuration Features Thermocouple Sensor Connector Type : Stripped Lead Ends
Dimensions Diameter : 4.775 MM [.188 INCH ] Length : 914.4 MM [35.99 INCH ] Wire Length (INCH) : 10
Other Junction Grounding : Ungrounded
Packaging Features Thermocouple Sensor Package : Isolated Stainless Steel Probe with Copper Tip
Product Type Features Thermocouple Sensor Type : Type J Bearing TC Thermocouple Type : J Wire/Cladding Type : PTFE Insulated
Usage Conditions Ambient Temperature Range : -100 - 250 DEGC [-148 - 482 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- 1 °C
Configuration Features
Thermocouple Sensor Connector Type : Stripped Lead Ends
Dimensions
Diameter : 4.775 MM [.188 INCH ]
Length : 914.4 MM [35.99 INCH ]
Wire Length (INCH) : 10
Other
Junction Grounding : Ungrounded
Packaging Features
Thermocouple Sensor Package : Isolated Stainless Steel Probe with Copper Tip
Product Type Features
Thermocouple Sensor Type : Type J Bearing TC
Thermocouple Type : J
Wire/Cladding Type : PTFE Insulated
Usage Conditions
Ambient Temperature Range : -100 - 250 DEGC [-148 - 482 DEGF ]
Error Limits/T-Accuracy : Standard Limits / +- 1 °C