TE Connectivity RTD Probes R-8203

Description
Product Type Features Element Material : Copper Element Type : Fiberglass Body Lead Wire Style : PTFE RTD Sensor Type : Copper Stator Winding RTD Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
Request a Quote Datasheet
Description
Product Type Features Element Material : Copper Element Type : Fiberglass Body Lead Wire Style : PTFE RTD Sensor Type : Copper Stator Winding RTD Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - R-8203 - TE Connectivity
Berwyn, PA, United States
RTD Probes
R-8203
RTD Probes R-8203
Product Type Features Element Material : Copper Element Type : Fiberglass Body Lead Wire Style : PTFE RTD Sensor Type : Copper Stator Winding RTD Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ]

Product Type Features


  • Element Material : Copper
  • Element Type : Fiberglass Body
  • Lead Wire Style : PTFE
  • RTD Sensor Type : Copper Stator Winding RTD

Usage Conditions


  • Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Industrial Temperature Sensors
R-8203
Industrial Temperature Sensors R-8203
Industrial Temperature Sensors RTD,STRR,C10,427,.5% ,.030T,H

Industrial Temperature Sensors RTD,STRR,C10,427,.5%,.030T,H

Buy Now Datasheet
Rtd,strr,c10,427,.5%,.030T,h / Box Rohs Compliant Te Connectivity Sensors - 03AC1723 - Newark, An Avnet Company
Chicago, IL, United States
Rtd,strr,c10,427,.5%,.030T,h / Box Rohs Compliant Te Connectivity Sensors
03AC1723
Rtd,strr,c10,427,.5%,.030T,h / Box Rohs Compliant Te Connectivity Sensors 03AC1723
RTD,STRR,C10,427,.5% ,.030T,H / BOX ROHS COMPLIANT: YES

RTD,STRR,C10,427,.5%,.030T,H / BOX ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RTD Temperature Probes Temperature Probes RTD Temperature Probes
Product Number R-8203 R-8203 03AC1723
Product Name RTD Probes Industrial Temperature Sensors Rtd,strr,c10,427,.5%,.030T,h / Box Rohs Compliant Te Connectivity Sensors
Element Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034759-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034090-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034565-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034079-00 - TE Connectivity
Specs
Element Material Platinum
View Details