TE Connectivity NTC Probes GA10K3D732

Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 71 MM  [2.8 INCH ] Product Type Features NTC Probe Type : Air/Gas Sensor Package : Closed End SST Tube Wire/Cladding Type : 30 AWG Ag-plated Cu, PVDF insulated Usage Conditions Accuracy (at T_ref) (DEGC) : ± .2 from 0 - 70 Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 10 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± .88
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 71 MM  [2.8 INCH ] Product Type Features NTC Probe Type : Air/Gas Sensor Package : Closed End SST Tube Wire/Cladding Type : 30 AWG Ag-plated Cu, PVDF insulated Usage Conditions Accuracy (at T_ref) (DEGC) : ± .2 from 0 - 70 Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 10 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± .88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - GA10K3D732 - TE Connectivity
Berwyn, PA, United States
NTC Probes
GA10K3D732
NTC Probes GA10K3D732
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 71 MM  [2.8 INCH ] Product Type Features NTC Probe Type : Air/Gas Sensor Package : Closed End SST Tube Wire/Cladding Type : 30 AWG Ag-plated Cu, PVDF insulated Usage Conditions Accuracy (at T_ref) (DEGC) : ± .2 from 0 - 70 Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 10 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ± .88

Configuration Features


  • Electrical Connection : Open End

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Mechanical Attachment


  • Wire Length : 71 MM  [2.8 INCH ]

Product Type Features


  • NTC Probe Type : Air/Gas
  • Sensor Package : Closed End SST Tube
  • Wire/Cladding Type : 30 AWG Ag-plated Cu, PVDF insulated

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .2 from 0 - 70
  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
  • T_ref for Resistance : 25 DEGC  [77 DEGF ]
  • Tolerance Resistance (PCT) : ± .88
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number GA10K3D732
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034086-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034562-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details