TE Connectivity NTC Probes GAG2K7D411LEVB

Description
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3499 Mechanical Attachment Wire Length : 305 MM  [12 INCH ] Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA PROBE Wire/Cladding Type : 26AWG Fluoropolymer Insulated, ESCC 390101203 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 2 T_ref for Resistance : 50 DEGC , 100 DEGC , 25 DEGC , -20 DEGC , 0 DEGC , 125 DEGC , 70 DEGC , -40 DEGC  [212 DEGF , 32 DEGF , 77 DEGF ] Tolerance Resistance (PCT) : ± 1.57 @ 0 °C
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3499 Mechanical Attachment Wire Length : 305 MM  [12 INCH ] Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA PROBE Wire/Cladding Type : 26AWG Fluoropolymer Insulated, ESCC 390101203 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 2 T_ref for Resistance : 50 DEGC , 100 DEGC , 25 DEGC , -20 DEGC , 0 DEGC , 125 DEGC , 70 DEGC , -40 DEGC  [212 DEGF , 32 DEGF , 77 DEGF ] Tolerance Resistance (PCT) : ± 1.57 @ 0 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - GAG2K7D411LEVB - TE Connectivity
Berwyn, PA, United States
NTC Probes
GAG2K7D411LEVB
NTC Probes GAG2K7D411LEVB
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3499 Mechanical Attachment Wire Length : 305 MM  [12 INCH ] Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA PROBE Wire/Cladding Type : 26AWG Fluoropolymer Insulated, ESCC 390101203 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 2 T_ref for Resistance : 50 DEGC , 100 DEGC , 25 DEGC , -20 DEGC , 0 DEGC , 125 DEGC , 70 DEGC , -40 DEGC  [212 DEGF , 32 DEGF , 77 DEGF ] Tolerance Resistance (PCT) : ± 1.57 @ 0 °C

Configuration Features


  • Electrical Connection : 2 Pin

Electrical Characteristics


  • β-Value(25/85) (K) : 3499

Mechanical Attachment


  • Wire Length : 305 MM  [12 INCH ]

Product Type Features


  • NTC Probe Type : Space Qualified NTC Thermistors
  • Sensor Package : ESAP-ESA PROBE
  • Wire/Cladding Type : 26AWG Fluoropolymer Insulated, ESCC 390101203

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Resistance (at 25°C) (KOHM) : 2
  • T_ref for Resistance : 50 DEGC , 100 DEGC , 25 DEGC , -20 DEGC , 0 DEGC , 125 DEGC , 70 DEGC , -40 DEGC  [212 DEGF , 32 DEGF , 77 DEGF ]
  • Tolerance Resistance (PCT) : ± 1.57 @ 0 °C
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number GAG2K7D411LEVB
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20033973-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034553-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034449-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details