TE Connectivity NTC Probes A1004BT22P0

Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 3048 MM  [120 INCH ] Product Type Features NTC Probe Type : HVAC/R, Surface Sensor Sensor Package : Nickel-plated Brass Wire/Cladding Type : 22 AWG zipcord Usage Conditions Accuracy (at T_ref) (DEGC) : ± .2 from 0 - 70 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 10 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ±.88
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 3048 MM  [120 INCH ] Product Type Features NTC Probe Type : HVAC/R, Surface Sensor Sensor Package : Nickel-plated Brass Wire/Cladding Type : 22 AWG zipcord Usage Conditions Accuracy (at T_ref) (DEGC) : ± .2 from 0 - 70 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 10 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ±.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - A1004BT22P0 - TE Connectivity
Berwyn, PA, United States
NTC Probes
A1004BT22P0
NTC Probes A1004BT22P0
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3976 Mechanical Attachment Wire Length : 3048 MM  [120 INCH ] Product Type Features NTC Probe Type : HVAC/R, Surface Sensor Sensor Package : Nickel-plated Brass Wire/Cladding Type : 22 AWG zipcord Usage Conditions Accuracy (at T_ref) (DEGC) : ± .2 from 0 - 70 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Resistance (at 25°C) (KOHM) : 10 T_ref for Resistance : 25 DEGC  [77 DEGF ] Tolerance Resistance (PCT) : ±.88

Configuration Features


  • Electrical Connection : Open End

Electrical Characteristics


  • β-Value(25/85) (K) : 3976

Mechanical Attachment


  • Wire Length : 3048 MM  [120 INCH ]

Product Type Features


  • NTC Probe Type : HVAC/R, Surface Sensor
  • Sensor Package : Nickel-plated Brass
  • Wire/Cladding Type : 22 AWG zipcord

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .2 from 0 - 70
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
  • T_ref for Resistance : 25 DEGC  [77 DEGF ]
  • Tolerance Resistance (PCT) : ±.88
Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Temperature Sensors
A1004BT22P0
Industrial Temperature Sensors A1004BT22P0
Industrial Temperature Sensors Temp Sensor Moisture Resistant

Industrial Temperature Sensors Temp Sensor Moisture Resistant

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number A1004BT22P0 A1004BT22P0
Product Name NTC Probes Industrial Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20016752-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034637-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details