The RTD Sensor, Thin Film Platinum, 1K (part number 03AC1658) is a resistance temperature detector designed for a wide range of applications, including medical, HVAC, automotive, and industrial uses. It operates within a temperature range of -50°C to 600°C and features a nominal resistance of 1000 Ω at 0°C, with a temperature coefficient of resistance (TCR) of 3850 ppm/K. This sensor is compliant with DIN EN 60751 standards, ensuring global interchangeability and long-term stability due to its platinum sensing element. The sensor is available in various geometries, including sizes of 2 x 2.3 mm, 2 x 5 mm, 2 x 4 mm, and 1.2 x 4 mm, allowing for flexibility in design and integration. It offers different resistance tolerances, ranging from ±0.04% to ±0.24%, catering to specific accuracy requirements. The RTD features low drift over its lifetime and a fast response time, making it suitable for precise feedback control systems. It is packaged in blister boxes for convenient handling. The lead wires are available in gold-coated nickel or silver, depending on the application temperature requirements.
RTD SENSOR, THIN FILM PLATINUM, 1K; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:1kohm; Product Range:PTFC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 03AC1658 |
| Product Name | Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity Sensors |
| Sensed Temperature | -58 to 1112 F (-50 to 600 C) |