TE Connectivity RTD Probes 20034794-00

Description
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 254 MM  [10 INCH ] Body Thickness : 1.27 MM  [.05 INCH ] Body Width : 7.92 MM  [.312 INCH ] Lead Wire Length : 3048 MM  [120 INCH ] Wire Size (AWG) : 26 Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Request a Quote Datasheet
Description
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 254 MM  [10 INCH ] Body Thickness : 1.27 MM  [.05 INCH ] Body Width : 7.92 MM  [.312 INCH ] Lead Wire Length : 3048 MM  [120 INCH ] Wire Size (AWG) : 26 Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20034794-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20034794-00
RTD Probes 20034794-00
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 254 MM  [10 INCH ] Body Thickness : 1.27 MM  [.05 INCH ] Body Width : 7.92 MM  [.312 INCH ] Lead Wire Length : 3048 MM  [120 INCH ] Wire Size (AWG) : 26 Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00385

Configuration Features


  • Lead Wire Configuration : 3 Wire Single (Red / White / White)

Dimensions


  • Body Length : 254 MM  [10 INCH ]
  • Body Thickness : 1.27 MM  [.05 INCH ]
  • Body Width : 7.92 MM  [.312 INCH ]
  • Lead Wire Length : 3048 MM  [120 INCH ]
  • Wire Size (AWG) : 26

Product Type Features


  • Connection Head Type : None
  • Element Material : Platinum
  • Element Type : Plotted Wire
  • Lead Wire Style : PTFE Insulated
  • RTD Sensor Type : Stator
  • Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C

Usage Conditions


  • Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
  • Temperature Coefficient (OHMDEGC) : .00385
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20034794-00
Product Name RTD Probes
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034842-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20032955-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20016752-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034732-00 - TE Connectivity
Specs
Element Material Platinum
View Details