Dimensions Product Diameter : 5.46 MM [.215 INCH ] Product Length : 1219.2 MM [48 INCH ]
Mechanical Attachment Wire Length : 254 MM [10 INCH ]
Other Junction Grounding : Ungrounded
Product Type Features Sensor Package : Epoxy Encapsulated Thermocouple Type : K
Usage Conditions Error Limits/T-Accuracy : Standard Limits / +- 2.2 °C Operating Temperature Range : -50 - 155 DEGC [-58 - 311 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Product Diameter : 5.46 MM [.215 INCH ] Product Length : 1219.2 MM [48 INCH ]
Mechanical Attachment Wire Length : 254 MM [10 INCH ]
Other Junction Grounding : Ungrounded
Product Type Features Sensor Package : Epoxy Encapsulated Thermocouple Type : K
Usage Conditions Error Limits/T-Accuracy : Standard Limits / +- 2.2 °C Operating Temperature Range : -50 - 155 DEGC [-58 - 311 DEGF ]
Dimensions Product Diameter : 5.46 MM [.215 INCH ] Product Length : 1219.2 MM [48 INCH ]
Mechanical Attachment Wire Length : 254 MM [10 INCH ]
Other Junction Grounding : Ungrounded
Product Type Features Sensor Package : Epoxy Encapsulated Thermocouple Type : K
Usage Conditions Error Limits/T-Accuracy : Standard Limits / +- 2.2 °C Operating Temperature Range : -50 - 155 DEGC [-58 - 311 DEGF ]
Dimensions
Product Diameter : 5.46 MM [.215 INCH ]
Product Length : 1219.2 MM [48 INCH ]
Mechanical Attachment
Wire Length : 254 MM [10 INCH ]
Other
Junction Grounding : Ungrounded
Product Type Features
Sensor Package : Epoxy Encapsulated
Thermocouple Type : K
Usage Conditions
Error Limits/T-Accuracy : Standard Limits / +- 2.2 °C
Operating Temperature Range : -50 - 155 DEGC [-58 - 311 DEGF ]