The RTD Sensor, Thin Film Platinum, 100R (part number 03AC1643) is designed for precise temperature measurement within a wide range of -50 °C to +600 °C. It features a nominal resistance of 100 ohms at 0 °C and adheres to the DIN EN 60751 standard for platinum temperature sensors. The sensor exhibits low drift over its lifetime and offers various accuracy classes, including Class F 0.1, F 0.15, F 0.3, and F 0.6. Constructed with a structured platinum film on a ceramic substrate, the sensor is passivated with glass coating for enhanced durability. Its low thermal mass allows for fast response times, making it suitable for applications requiring quick feedback control. The sensor is applicable in diverse fields such as industrial, automotive, medical, and white goods. Global interchangeability is ensured, and different outline dimensions are available to accommodate various installation requirements.
RTD SENSOR, THIN FILM PLATINUM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:100ohm; Product Range:MEAS PTF Series RoHS Compliant: Yes
RTD SENSOR, THIN FILM PLATINUM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:100ohm; Product Range:MEAS PTF Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 03AC1643 |
| Product Name | Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity Sensors |
| Sensed Temperature | -58 to 1112 F (-50 to 600 C) |