TE Connectivity NTC Probes & Assemblies A2253BT22P0

Description
Electrical Characteristics β-Value(25/85) (K) : 3976 Resistance @ 25°C [Kω] (KOHM) : 2.252 Mechanical Attachment Wire Length : 3048 MM  [120 INCH ] Wire/Cladding : 22 AWG zipcord Other Sensor Connector Type : Open End Packaging Features Package : Nickel-plated Brass Product Type Features Sensor Type : HVAC/R, Surface Sensor Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] T_ref for Resistance : 25 DEGC  [77 DEGF ] Temperature Accuracy (DEGC) : ± .2 from 0 - 70 Tolerance Resistance (PCT) : ±.88
Request a Quote
Description
Electrical Characteristics β-Value(25/85) (K) : 3976 Resistance @ 25°C [Kω] (KOHM) : 2.252 Mechanical Attachment Wire Length : 3048 MM  [120 INCH ] Wire/Cladding : 22 AWG zipcord Other Sensor Connector Type : Open End Packaging Features Package : Nickel-plated Brass Product Type Features Sensor Type : HVAC/R, Surface Sensor Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] T_ref for Resistance : 25 DEGC  [77 DEGF ] Temperature Accuracy (DEGC) : ± .2 from 0 - 70 Tolerance Resistance (PCT) : ±.88
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NTC Probes & Assemblies - A2253BT22P0 - TE Connectivity
Berwyn, PA, United States
NTC Probes & Assemblies
A2253BT22P0
NTC Probes & Assemblies A2253BT22P0
Electrical Characteristics β-Value(25/85) (K) : 3976 Resistance @ 25°C [Kω] (KOHM) : 2.252 Mechanical Attachment Wire Length : 3048 MM  [120 INCH ] Wire/Cladding : 22 AWG zipcord Other Sensor Connector Type : Open End Packaging Features Package : Nickel-plated Brass Product Type Features Sensor Type : HVAC/R, Surface Sensor Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] T_ref for Resistance : 25 DEGC  [77 DEGF ] Temperature Accuracy (DEGC) : ± .2 from 0 - 70 Tolerance Resistance (PCT) : ±.88

Electrical Characteristics


  • β-Value(25/85) (K) : 3976
  • Resistance @ 25°C [KΩ] (KOHM) : 2.252

Mechanical Attachment


  • Wire Length : 3048 MM  [120 INCH ]
  • Wire/Cladding : 22 AWG zipcord

Other


  • Sensor Connector Type : Open End

Packaging Features


  • Package : Nickel-plated Brass

Product Type Features


  • Sensor Type : HVAC/R, Surface Sensor

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • T_ref for Resistance : 25 DEGC  [77 DEGF ]
  • Temperature Accuracy (DEGC) : ± .2 from 0 - 70
  • Tolerance Resistance (PCT) : ±.88
Buy Now

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number A2253BT22P0
Product Name NTC Probes & Assemblies
Unlock Full Specs
to access all available technical data

Similar Products