TE Connectivity Thermocouple Sensors R-12167-21

Description
Dimensions Product Diameter : .24 MM  [.009 INCH ] Product Height : .08 MM  [.003 INCH ] Product Length : 1803.4 MM  [71 INCH ] Product Width : .15 MM  [.006 INCH ] Mechanical Attachment Wire Length : 1803.4 MM  [71 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Spool Thermocouple Type : T Wire/Cladding Type : Polyesterimide Usage Conditions Error Limits/T-Accuracy : Special Error Limits/ +- .5 °C Operating Temperature Range : 0 - 125 DEGC  [0 - 160 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Diameter : .24 MM  [.009 INCH ] Product Height : .08 MM  [.003 INCH ] Product Length : 1803.4 MM  [71 INCH ] Product Width : .15 MM  [.006 INCH ] Mechanical Attachment Wire Length : 1803.4 MM  [71 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Spool Thermocouple Type : T Wire/Cladding Type : Polyesterimide Usage Conditions Error Limits/T-Accuracy : Special Error Limits/ +- .5 °C Operating Temperature Range : 0 - 125 DEGC  [0 - 160 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Sensors - R-12167-21 - TE Connectivity
Berwyn, PA, United States
Thermocouple Sensors
R-12167-21
Thermocouple Sensors R-12167-21
Dimensions Product Diameter : .24 MM  [.009 INCH ] Product Height : .08 MM  [.003 INCH ] Product Length : 1803.4 MM  [71 INCH ] Product Width : .15 MM  [.006 INCH ] Mechanical Attachment Wire Length : 1803.4 MM  [71 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Spool Thermocouple Type : T Wire/Cladding Type : Polyesterimide Usage Conditions Error Limits/T-Accuracy : Special Error Limits/ +- .5 °C Operating Temperature Range : 0 - 125 DEGC  [0 - 160 DEGF ]

Dimensions


  • Product Diameter : .24 MM  [.009 INCH ]
  • Product Height : .08 MM  [.003 INCH ]
  • Product Length : 1803.4 MM  [71 INCH ]
  • Product Width : .15 MM  [.006 INCH ]

Mechanical Attachment


  • Wire Length : 1803.4 MM  [71 INCH ]

Other


  • Junction Grounding : Ungrounded

Product Type Features


  • Sensor Package : Spool
  • Thermocouple Type : T
  • Wire/Cladding Type : Polyesterimide

Usage Conditions


  • Error Limits/T-Accuracy : Special Error Limits/ +- .5 °C
  • Operating Temperature Range : 0 - 125 DEGC  [0 - 160 DEGF ]
Buy Now Datasheet
Thermocouples, Temperature Probes - 223-R-12167-21-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
223-R-12167-21-ND
Thermocouples, Temperature Probes 223-R-12167-21-ND
TC,MICRO,BIFILAR,T,4 4AWG,71.0L,P

TC,MICRO,BIFILAR,T,44AWG,71.0L,P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermocouple Temperature Probes Temperature Probes
Product Number R-12167-21 223-R-12167-21-ND
Product Name Thermocouple Sensors Thermocouples, Temperature Probes
Base, Noble and Refractory Metal Type T
Unlock Full Specs
to access all available technical data