TE Connectivity RTD Probes R-7123

Description
Product Type Features Element Material : Nickel Element Type : Fiberglass Body Lead Wire Style : Standard PTFE RTD Sensor Type : Stator Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
Request a Quote
Description
Product Type Features Element Material : Nickel Element Type : Fiberglass Body Lead Wire Style : Standard PTFE RTD Sensor Type : Stator Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - R-7123 - TE Connectivity
Berwyn, PA, United States
RTD Probes
R-7123
RTD Probes R-7123
Product Type Features Element Material : Nickel Element Type : Fiberglass Body Lead Wire Style : Standard PTFE RTD Sensor Type : Stator Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ]

Product Type Features


  • Element Material : Nickel
  • Element Type : Fiberglass Body
  • Lead Wire Style : Standard PTFE
  • RTD Sensor Type : Stator

Usage Conditions


  • Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number R-7123
Product Name RTD Probes
Element Material Nickel/Nickel Alloys
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034448-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034248-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034558-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity Sensors - 03AC1658 - Newark, An Avnet Company
Specs
Sensed Temperature -58 to 1112 F (-50 to 600 C)
Reference Resistance 1000 Ohms; 1kohm
View Details