TE Connectivity Thermocouple Sensors R-10318-69

Description
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 914.4 MM  [36 INCH ] Mechanical Attachment Wire Length : 254 MM  [10 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Isolated Stainless Steel Probe with Copper Tip Thermocouple Type : T Wire/Cladding Type : PTFE Insulated Usage Conditions Error Limits/T-Accuracy : Standard Limits / +- 1 °C Operating Temperature Range : -100 - 250 DEGC  [-148 - 482 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 914.4 MM  [36 INCH ] Mechanical Attachment Wire Length : 254 MM  [10 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Isolated Stainless Steel Probe with Copper Tip Thermocouple Type : T Wire/Cladding Type : PTFE Insulated Usage Conditions Error Limits/T-Accuracy : Standard Limits / +- 1 °C Operating Temperature Range : -100 - 250 DEGC  [-148 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Sensors - R-10318-69 - TE Connectivity
Berwyn, PA, United States
Thermocouple Sensors
R-10318-69
Thermocouple Sensors R-10318-69
Dimensions Product Diameter : 4.77 MM  [.188 INCH ] Product Length : 914.4 MM  [36 INCH ] Mechanical Attachment Wire Length : 254 MM  [10 INCH ] Other Junction Grounding : Ungrounded Product Type Features Sensor Package : Isolated Stainless Steel Probe with Copper Tip Thermocouple Type : T Wire/Cladding Type : PTFE Insulated Usage Conditions Error Limits/T-Accuracy : Standard Limits / +- 1 °C Operating Temperature Range : -100 - 250 DEGC  [-148 - 482 DEGF ]

Dimensions


  • Product Diameter : 4.77 MM  [.188 INCH ]
  • Product Length : 914.4 MM  [36 INCH ]

Mechanical Attachment


  • Wire Length : 254 MM  [10 INCH ]

Other


  • Junction Grounding : Ungrounded

Product Type Features


  • Sensor Package : Isolated Stainless Steel Probe with Copper Tip
  • Thermocouple Type : T
  • Wire/Cladding Type : PTFE Insulated

Usage Conditions


  • Error Limits/T-Accuracy : Standard Limits / +- 1 °C
  • Operating Temperature Range : -100 - 250 DEGC  [-148 - 482 DEGF ]
Buy Now Datasheet
Thermocouples, Temperature Probes - 223-1630-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
223-1630-ND
Thermocouples, Temperature Probes 223-1630-ND
T - Type Temperature Sensor -200°C ~ 350°C Exposed Lead Wires

T - Type Temperature Sensor -200°C ~ 350°C Exposed Lead Wires

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermocouple Temperature Probes Temperature Probes
Product Number R-10318-69 223-1630-ND
Product Name Thermocouple Sensors Thermocouples, Temperature Probes
Base, Noble and Refractory Metal Type T
Unlock Full Specs
to access all available technical data