TE Connectivity Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity NB-PTCO-191

Description
RTD SENSOR, THIN FILM PLATINUM, 1K; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:1kohm; Product Range:PTFM Series RoHS Compliant: Yes
Description
RTD SENSOR, THIN FILM PLATINUM, 1K; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:1kohm; Product Range:PTFM Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity - 03AC1670 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity
03AC1670
Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity 03AC1670
RTD SENSOR, THIN FILM PLATINUM, 1K; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:1kohm; Product Range:PTFM Series RoHS Compliant: Yes

RTD SENSOR, THIN FILM PLATINUM, 1K; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:1kohm; Product Range:PTFM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 03AC1670
Product Name Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity
Sensed Temperature -58 to 1112 F (-50 to 600 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034280-00 - TE Connectivity
Specs
Element Material Platinum
View Details
SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Industrial Resistance Temperature Detectors Spring-Loaded Base Assembly with Weatherproof Union - RTD/Style 48 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details