Win Source Part Number: 1375611-NB-PTCO-161
Category: Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector)
Temperature Range - Operating: -30°C ~ 300°C
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity Measurement Specialties
Package: Bulk
Product Status: Active
Package / Case: 2-SIP
Base Product Number: NB-PTCO
Mounting Type: Through Hole
HTSUS: 8533.40.8070
ECCN: EAR99
Temperature Coefficient: 3850ppm/°C
Termination: PC Pins
Resistance Tolerance: ±0.15%
Accuracy: ±0.15%
Current: 1.4 mA
Resistance @ 0°C: 100 Ohms
RTD Material: Platinum (Pt)
RTD SENSOR, THIN FILM PLATINUM, 100R; Sensing Temperature Min:-30°C; Sensing Temperature Max:300°C; Resistance:100ohm; Product Range:MEAS PTF Series RoHS Compliant: Yes
RTD SENSOR, THIN FILM PLATINUM, 100R; Sensing Temperature Min:-30°C; Sensing Temperature Max:300°C; Resistance:100ohm; Product Range:MEAS PTF Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RTD Temperature Probes | RTD Temperature Probes |
| Product Number | NB-PTCO-161 | 03AC1661 |
| Product Name | Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector) | Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity Sensors |
| Element Material | Platinum |