TE Connectivity RTD Probes R-8205

Description
Product Type Features Element Material : Nickel Element Type : Fiberglass Body Lead Wire Style : Standard PTFE RTD Sensor Type : Stator Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
Request a Quote Datasheet
Description
Product Type Features Element Material : Nickel Element Type : Fiberglass Body Lead Wire Style : Standard PTFE RTD Sensor Type : Stator Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - R-8205 - TE Connectivity
Berwyn, PA, United States
RTD Probes
R-8205
RTD Probes R-8205
Product Type Features Element Material : Nickel Element Type : Fiberglass Body Lead Wire Style : Standard PTFE RTD Sensor Type : Stator Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ]

Product Type Features


  • Element Material : Nickel
  • Element Type : Fiberglass Body
  • Lead Wire Style : Standard PTFE
  • RTD Sensor Type : Stator

Usage Conditions


  • Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
Buy Now
Rtd,strr,n120,672,.5%,.030T,h / Bag/box Rohs Compliant Te Connectivity - 61AC5186 - Newark, An Avnet Company
Chicago, IL, United States
Rtd,strr,n120,672,.5%,.030T,h / Bag/box Rohs Compliant Te Connectivity
61AC5186
Rtd,strr,n120,672,.5%,.030T,h / Bag/box Rohs Compliant Te Connectivity 61AC5186
RTD,STRR,N120,672,.5 %,.030T,H / BAG/BOX ROHS COMPLIANT: YES

RTD,STRR,N120,672,.5%,.030T,H / BAG/BOX ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RTD Temperature Probes RTD Temperature Probes
Product Number R-8205 61AC5186
Product Name RTD Probes Rtd,strr,n120,672,.5%,.030T,h / Bag/box Rohs Compliant Te Connectivity
Element Material Nickel/Nickel Alloys
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034747-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20029981-01 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034736-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20033798-00 - TE Connectivity
Specs
Element Material Platinum
View Details