TE Connectivity NTC Probes GAG100K6D487LEVB

Description
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 4261 Mechanical Attachment Wire Length : 305 MM  [12 INCH ] Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA PROBE Wire/Cladding Type : 26AWG Fluoropolymer Insulated, ESCC 390101203 Usage Conditions Operating Temperature Range (DEGC) : 25 - 160 Resistance (at 25°C) (KOHM) : 100 T_ref for Resistance : 100 DEGC , 125 DEGC , 25 DEGC , 160 DEGC  [212 DEGF , 77 DEGF ] Tolerance Resistance (PCT) : ± 1.75 @ 25 °C
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 4261 Mechanical Attachment Wire Length : 305 MM  [12 INCH ] Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA PROBE Wire/Cladding Type : 26AWG Fluoropolymer Insulated, ESCC 390101203 Usage Conditions Operating Temperature Range (DEGC) : 25 - 160 Resistance (at 25°C) (KOHM) : 100 T_ref for Resistance : 100 DEGC , 125 DEGC , 25 DEGC , 160 DEGC  [212 DEGF , 77 DEGF ] Tolerance Resistance (PCT) : ± 1.75 @ 25 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - GAG100K6D487LEVB - TE Connectivity
Berwyn, PA, United States
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 4261 Mechanical Attachment Wire Length : 305 MM  [12 INCH ] Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA PROBE Wire/Cladding Type : 26AWG Fluoropolymer Insulated, ESCC 390101203 Usage Conditions Operating Temperature Range (DEGC) : 25 - 160 Resistance (at 25°C) (KOHM) : 100 T_ref for Resistance : 100 DEGC , 125 DEGC , 25 DEGC , 160 DEGC  [212 DEGF , 77 DEGF ] Tolerance Resistance (PCT) : ± 1.75 @ 25 °C

Configuration Features


  • Electrical Connection : 2 Pin

Electrical Characteristics


  • β-Value(25/85) (K) : 4261

Mechanical Attachment


  • Wire Length : 305 MM  [12 INCH ]

Product Type Features


  • NTC Probe Type : Space Qualified NTC Thermistors
  • Sensor Package : ESAP-ESA PROBE
  • Wire/Cladding Type : 26AWG Fluoropolymer Insulated, ESCC 390101203

Usage Conditions


  • Operating Temperature Range (DEGC) : 25 - 160
  • Resistance (at 25°C) (KOHM) : 100
  • T_ref for Resistance : 100 DEGC , 125 DEGC , 25 DEGC , 160 DEGC  [212 DEGF , 77 DEGF ]
  • Tolerance Resistance (PCT) : ± 1.75 @ 25 °C
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number GAG100K6D487LEVB
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Sensors - 20034406-00 - TE Connectivity
Specs
Basic Element Used Thermocouple
View Details
RTD Probes - 20034573-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034082-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details