Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions Body Length : 355.6 MM [14 INCH ] Body Thickness : 1.98 MM [.078 INCH ] Body Width : 6.6 MM [.26 INCH ] Lead Wire Length : 1828.8 MM [72 INCH ] Wire Size (AWG) : 22
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C
Usage Conditions Operating Temperature (Max) : 180 DEGC [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions Body Length : 355.6 MM [14 INCH ] Body Thickness : 1.98 MM [.078 INCH ] Body Width : 6.6 MM [.26 INCH ] Lead Wire Length : 1828.8 MM [72 INCH ] Wire Size (AWG) : 22
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C
Usage Conditions Operating Temperature (Max) : 180 DEGC [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions Body Length : 355.6 MM [14 INCH ] Body Thickness : 1.98 MM [.078 INCH ] Body Width : 6.6 MM [.26 INCH ] Lead Wire Length : 1828.8 MM [72 INCH ] Wire Size (AWG) : 22
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C
Usage Conditions Operating Temperature (Max) : 180 DEGC [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Configuration Features
Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions
Body Length : 355.6 MM [14 INCH ]
Body Thickness : 1.98 MM [.078 INCH ]
Body Width : 6.6 MM [.26 INCH ]
Lead Wire Length : 1828.8 MM [72 INCH ]
Wire Size (AWG) : 22
Product Type Features
Connection Head Type : None
Element Material : Platinum
Element Type : Plotted Wire
Lead Wire Style : PTFE Insulated
RTD Sensor Type : Stator
Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C
Usage Conditions
Operating Temperature (Max) : 180 DEGC [356 DEGF ]