TE Connectivity Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity Sensors NB-PTCO-050

Description
RTD SENSOR, THIN FILM PLATINUM, 1K; Sensing Temperature Min:-30°C; Sensing Temperature Max:300°C; Resistance:1kohm; Product Range:MEAS PTF Series RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, THIN FILM PLATINUM, 1K; Sensing Temperature Min:-30°C; Sensing Temperature Max:300°C; Resistance:1kohm; Product Range:MEAS PTF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity Sensors - 03AC1646 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity Sensors
03AC1646
Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity Sensors 03AC1646
RTD SENSOR, THIN FILM PLATINUM, 1K; Sensing Temperature Min:-30°C; Sensing Temperature Max:300°C; Resistance:1kohm; Product Range:MEAS PTF Series RoHS Compliant: Yes

RTD SENSOR, THIN FILM PLATINUM, 1K; Sensing Temperature Min:-30°C; Sensing Temperature Max:300°C; Resistance:1kohm; Product Range:MEAS PTF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 03AC1646
Product Name Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity Sensors
Sensed Temperature -22 to 572 F (-30 to 300 C)
Unlock Full Specs
to access all available technical data

Similar Products

Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Element Material Platinum
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details