TE Connectivity NTC Probes & Assemblies A5003BT22P0

Description
Electrical Characteristics β-Value(25/85) (K) : 3976 Resistance @ 25°C [Kω] (KOHM) : 5 Mechanical Attachment Wire Length : 3048 MM  [120 INCH ] Wire/Cladding : 22 AWG zipcord Other Sensor Connector Type : Open End Packaging Features Package : Nickel-plated Brass Product Type Features Sensor Type : Surface Sensor, HVAC/R Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] T_ref for Resistance : 25 DEGC  [77 DEGF ] Temperature Accuracy (DEGC) : ± .2 from 0 - 70 Tolerance Resistance (PCT) : ±.88
Request a Quote Datasheet
Description
Electrical Characteristics β-Value(25/85) (K) : 3976 Resistance @ 25°C [Kω] (KOHM) : 5 Mechanical Attachment Wire Length : 3048 MM  [120 INCH ] Wire/Cladding : 22 AWG zipcord Other Sensor Connector Type : Open End Packaging Features Package : Nickel-plated Brass Product Type Features Sensor Type : Surface Sensor, HVAC/R Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] T_ref for Resistance : 25 DEGC  [77 DEGF ] Temperature Accuracy (DEGC) : ± .2 from 0 - 70 Tolerance Resistance (PCT) : ±.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes & Assemblies - A5003BT22P0 - TE Connectivity
Berwyn, PA, United States
NTC Probes & Assemblies
A5003BT22P0
NTC Probes & Assemblies A5003BT22P0
Electrical Characteristics β-Value(25/85) (K) : 3976 Resistance @ 25°C [Kω] (KOHM) : 5 Mechanical Attachment Wire Length : 3048 MM  [120 INCH ] Wire/Cladding : 22 AWG zipcord Other Sensor Connector Type : Open End Packaging Features Package : Nickel-plated Brass Product Type Features Sensor Type : Surface Sensor, HVAC/R Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] T_ref for Resistance : 25 DEGC  [77 DEGF ] Temperature Accuracy (DEGC) : ± .2 from 0 - 70 Tolerance Resistance (PCT) : ±.88

Electrical Characteristics


  • β-Value(25/85) (K) : 3976
  • Resistance @ 25°C [KΩ] (KOHM) : 5

Mechanical Attachment


  • Wire Length : 3048 MM  [120 INCH ]
  • Wire/Cladding : 22 AWG zipcord

Other


  • Sensor Connector Type : Open End

Packaging Features


  • Package : Nickel-plated Brass

Product Type Features


  • Sensor Type : Surface Sensor, HVAC/R

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • T_ref for Resistance : 25 DEGC  [77 DEGF ]
  • Temperature Accuracy (DEGC) : ± .2 from 0 - 70
  • Tolerance Resistance (PCT) : ±.88
Buy Now
Sheung Wan, Hong Kong
Industrial Temperature Sensors
A5003BT22P0
Industrial Temperature Sensors A5003BT22P0
Industrial Temperature Sensors Temp Sensor moist Res. 5K Ohm

Industrial Temperature Sensors Temp Sensor moist Res. 5K Ohm

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number A5003BT22P0 A5003BT22P0
Product Name NTC Probes & Assemblies Industrial Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034660-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034018-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034542-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details