TE Connectivity NTC Probes GAG15K4D589LEVB

Description
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3664 Mechanical Attachment Wire Length (MM) : 381 Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA PROBE Wire/Cladding Type : 26AWG Polyimide Insulated, ESCC 390100124 Usage Conditions Operating Temperature Range : -60 - 160 DEGC  [-76 - 320 DEGF ] Resistance (at 25°C) (KOHM) : 15 T_ref for Resistance : 50 DEGC , 25 DEGC , 125 DEGC , -60 DEGC , -40 DEGC , 160 DEGC , 140 DEGC , 100 DEGC , -20 DEGC , 70 DEGC , 0 DEGC  [77 DEGF , 212 DEGF , 32 DEGF ] Tolerance Resistance (PCT) : ± 1 @ 0 °C
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3664 Mechanical Attachment Wire Length (MM) : 381 Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA PROBE Wire/Cladding Type : 26AWG Polyimide Insulated, ESCC 390100124 Usage Conditions Operating Temperature Range : -60 - 160 DEGC  [-76 - 320 DEGF ] Resistance (at 25°C) (KOHM) : 15 T_ref for Resistance : 50 DEGC , 25 DEGC , 125 DEGC , -60 DEGC , -40 DEGC , 160 DEGC , 140 DEGC , 100 DEGC , -20 DEGC , 70 DEGC , 0 DEGC  [77 DEGF , 212 DEGF , 32 DEGF ] Tolerance Resistance (PCT) : ± 1 @ 0 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - GAG15K4D589LEVB - TE Connectivity
Berwyn, PA, United States
Configuration Features Electrical Connection : 2 Pin Electrical Characteristics β-Value(25/85) (K) : 3664 Mechanical Attachment Wire Length (MM) : 381 Product Type Features NTC Probe Type : Space Qualified NTC Thermistors Sensor Package : ESAP-ESA PROBE Wire/Cladding Type : 26AWG Polyimide Insulated, ESCC 390100124 Usage Conditions Operating Temperature Range : -60 - 160 DEGC  [-76 - 320 DEGF ] Resistance (at 25°C) (KOHM) : 15 T_ref for Resistance : 50 DEGC , 25 DEGC , 125 DEGC , -60 DEGC , -40 DEGC , 160 DEGC , 140 DEGC , 100 DEGC , -20 DEGC , 70 DEGC , 0 DEGC  [77 DEGF , 212 DEGF , 32 DEGF ] Tolerance Resistance (PCT) : ± 1 @ 0 °C

Configuration Features


  • Electrical Connection : 2 Pin

Electrical Characteristics


  • β-Value(25/85) (K) : 3664

Mechanical Attachment


  • Wire Length (MM) : 381

Product Type Features


  • NTC Probe Type : Space Qualified NTC Thermistors
  • Sensor Package : ESAP-ESA PROBE
  • Wire/Cladding Type : 26AWG Polyimide Insulated, ESCC 390100124

Usage Conditions


  • Operating Temperature Range : -60 - 160 DEGC  [-76 - 320 DEGF ]
  • Resistance (at 25°C) (KOHM) : 15
  • T_ref for Resistance : 50 DEGC , 25 DEGC , 125 DEGC , -60 DEGC , -40 DEGC , 160 DEGC , 140 DEGC , 100 DEGC , -20 DEGC , 70 DEGC , 0 DEGC  [77 DEGF , 212 DEGF , 32 DEGF ]
  • Tolerance Resistance (PCT) : ± 1 @ 0 °C
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number GAG15K4D589LEVB
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Sensors - 20009210-01 - TE Connectivity
Specs
Sensed Temperature -58 to 482 F (-50 to 250 C)
Basic Element Used Thermocouple
View Details
2 suppliers
RTD Probes - 20034132-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20033806-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details