TE Connectivity RTD Probes 20034792-00

Description
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White) Dimensions Body Length : 203.2 MM  [8 INCH ] Body Thickness : 1.98 MM  [.078 INCH ] Body Width : 12.7 MM  [.5 INCH ] Lead Wire Length : 304.8 MM  [12 INCH ] Wire Size (AWG) : 22 Product Type Features Connection Head Type : None Element Material : Nickel Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 120 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00672
Request a Quote Datasheet
Description
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White) Dimensions Body Length : 203.2 MM  [8 INCH ] Body Thickness : 1.98 MM  [.078 INCH ] Body Width : 12.7 MM  [.5 INCH ] Lead Wire Length : 304.8 MM  [12 INCH ] Wire Size (AWG) : 22 Product Type Features Connection Head Type : None Element Material : Nickel Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 120 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00672
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20034792-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20034792-00
RTD Probes 20034792-00
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White) Dimensions Body Length : 203.2 MM  [8 INCH ] Body Thickness : 1.98 MM  [.078 INCH ] Body Width : 12.7 MM  [.5 INCH ] Lead Wire Length : 304.8 MM  [12 INCH ] Wire Size (AWG) : 22 Product Type Features Connection Head Type : None Element Material : Nickel Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 120 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00672

Configuration Features


  • Lead Wire Configuration : 2 Wire Single (Red / White)

Dimensions


  • Body Length : 203.2 MM  [8 INCH ]
  • Body Thickness : 1.98 MM  [.078 INCH ]
  • Body Width : 12.7 MM  [.5 INCH ]
  • Lead Wire Length : 304.8 MM  [12 INCH ]
  • Wire Size (AWG) : 22

Product Type Features


  • Connection Head Type : None
  • Element Material : Nickel
  • Element Type : Plotted Wire
  • Lead Wire Style : PTFE Insulated
  • RTD Sensor Type : Stator
  • Resistance Tolerance @ Reference Temperature : 120 Ohm ±.5% at 0°C

Usage Conditions


  • Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
  • Temperature Coefficient (OHMDEGC) : .00672
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20034792-00
Product Name RTD Probes
Element Material Nickel/Nickel Alloys
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034086-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034140-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034568-00 - TE Connectivity
Specs
Element Material Copper
View Details
RTD Probes - 20034556-00 - TE Connectivity
Specs
Element Material Platinum
View Details