Dimensions Product Diameter : 3.17 MM [.125 INCH ] Product Length : 304.8 MM [12 INCH ]
Mechanical Attachment Wire Length : 914.4 MM [36 INCH ]
Other Junction Grounding : Grounded
Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : E
Usage Conditions Error Limits/T-Accuracy : Standard Limits / +- 1.7 °C Operating Temperature Range : -50 - 250 DEGC [-58 - 482 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Product Diameter : 3.17 MM [.125 INCH ] Product Length : 304.8 MM [12 INCH ]
Mechanical Attachment Wire Length : 914.4 MM [36 INCH ]
Other Junction Grounding : Grounded
Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : E
Usage Conditions Error Limits/T-Accuracy : Standard Limits / +- 1.7 °C Operating Temperature Range : -50 - 250 DEGC [-58 - 482 DEGF ]
Dimensions Product Diameter : 3.17 MM [.125 INCH ] Product Length : 304.8 MM [12 INCH ]
Mechanical Attachment Wire Length : 914.4 MM [36 INCH ]
Other Junction Grounding : Grounded
Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : E
Usage Conditions Error Limits/T-Accuracy : Standard Limits / +- 1.7 °C Operating Temperature Range : -50 - 250 DEGC [-58 - 482 DEGF ]
Dimensions
Product Diameter : 3.17 MM [.125 INCH ]
Product Length : 304.8 MM [12 INCH ]
Mechanical Attachment
Wire Length : 914.4 MM [36 INCH ]
Other
Junction Grounding : Grounded
Product Type Features
Sensor Package : Stainless Steel Sheath
Thermocouple Type : E
Usage Conditions
Error Limits/T-Accuracy : Standard Limits / +- 1.7 °C
Operating Temperature Range : -50 - 250 DEGC [-58 - 482 DEGF ]