TE Connectivity Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity Sensors NB-PTCO-024

Description
RTD SENSOR, THIN FILM PLATINUM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:100ohm; Product Range:PTFD Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
RTD SENSOR, THIN FILM PLATINUM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:100ohm; Product Range:PTFD Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity Sensors - 77AC3781 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity Sensors
77AC3781
Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity Sensors 77AC3781
RTD SENSOR, THIN FILM PLATINUM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:100ohm; Product Range:PTFD Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

RTD SENSOR, THIN FILM PLATINUM, 100R; Sensing Temperature Min:-50°C; Sensing Temperature Max:600°C; Resistance:100ohm; Product Range:PTFD Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RTD Temperature Probes
Product Number 77AC3781
Product Name Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity Sensors
Sensed Temperature -58 to 1112 F (-50 to 600 C)
Unlock Full Specs
to access all available technical data

Similar Products

SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Element Material Platinum
Reference Resistance 1000 Ohms
View Details
Resistance Thermometer Sensor - 837RTD-N1N14B10P1-D4 - Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 0.8000 inch (20.32 mm)
Sensitive Length 4.55 inch (116 mm)
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details