Dimensions Product Diameter : 4.77 MM [.188 INCH ] Product Length : 457.2 MM [18 INCH ]
Mechanical Attachment Wire Length : 304.8 MM [12 INCH ]
Other Junction Grounding : Ungrounded
Product Type Features Sensor Package : Isolated Stainless Steel Probe with Copper Tip Thermocouple Type : T
Usage Conditions Error Limits/T-Accuracy : Standard Limits / +- 1 °C Operating Temperature Range : -50 - 250 DEGC [-58 - 482 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Product Diameter : 4.77 MM [.188 INCH ] Product Length : 457.2 MM [18 INCH ]
Mechanical Attachment Wire Length : 304.8 MM [12 INCH ]
Other Junction Grounding : Ungrounded
Product Type Features Sensor Package : Isolated Stainless Steel Probe with Copper Tip Thermocouple Type : T
Usage Conditions Error Limits/T-Accuracy : Standard Limits / +- 1 °C Operating Temperature Range : -50 - 250 DEGC [-58 - 482 DEGF ]
Dimensions Product Diameter : 4.77 MM [.188 INCH ] Product Length : 457.2 MM [18 INCH ]
Mechanical Attachment Wire Length : 304.8 MM [12 INCH ]
Other Junction Grounding : Ungrounded
Product Type Features Sensor Package : Isolated Stainless Steel Probe with Copper Tip Thermocouple Type : T
Usage Conditions Error Limits/T-Accuracy : Standard Limits / +- 1 °C Operating Temperature Range : -50 - 250 DEGC [-58 - 482 DEGF ]
Dimensions
Product Diameter : 4.77 MM [.188 INCH ]
Product Length : 457.2 MM [18 INCH ]
Mechanical Attachment
Wire Length : 304.8 MM [12 INCH ]
Other
Junction Grounding : Ungrounded
Product Type Features
Sensor Package : Isolated Stainless Steel Probe with Copper Tip
Thermocouple Type : T
Usage Conditions
Error Limits/T-Accuracy : Standard Limits / +- 1 °C
Operating Temperature Range : -50 - 250 DEGC [-58 - 482 DEGF ]