E-Switch, Inc. Tactile Switches TL6200AWF300QP

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG5063-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5063-ND
Tactile Switches EG5063-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches 1400-TL6200AWF300QP
TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67

TACT, 50mA, SPST-NO, Off-(On), PC Pin, IP67

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL6200AWF300QP
Tactile Switches TL6200AWF300QP
Tactile Switches 50mA 24VDC 6.4mm White Thru Hole

Tactile Switches 50mA 24VDC 6.4mm White Thru Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL6200AWF300QP
Switches - Tactile Switches TL6200AWF300QP
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Switch, Tactile, Spst, 50Ma, 24Vdc, Tht; Product Range E-Switch - 86W0248 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, 24Vdc, Tht; Product Range E-Switch
86W0248
Switch, Tactile, Spst, 50Ma, 24Vdc, Tht; Product Range E-Switch 86W0248
SWITCH, TACTILE, SPST, 50mA, 24VDC, THT; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:300gf RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, 24VDC, THT; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:300gf RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG5063-ND 1400-TL6200AWF300QP TL6200AWF300QP TL6200AWF300QP 86W0248
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Switch, Tactile, Spst, 50Ma, 24Vdc, Tht; Product Range E-Switch
Actuator Specifications Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST
Switch Dimensions 10.10mm x 10.10mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Light Touch Miniature Pushbutton - EB2011-A-J24AEF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
4 suppliers