E-Switch, Inc. Tactile Switches TL6150AF200QG

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL6150AF200QGDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6150AF200QGDKR-ND
Tactile Switches 141-TL6150AF200QGDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 141-TL6150AF200QGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6150AF200QGTR-ND
Tactile Switches 141-TL6150AF200QGTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 141-TL6150AF200QGCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6150AF200QGCT-ND
Tactile Switches 141-TL6150AF200QGCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL6150AF200QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL6150AF200QG
Switches - Tactile Switches TL6150AF200QG
SWITCH TACTILE SPST 50MA 32V

SWITCH TACTILE SPST 50MA 32V

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, 200Gf, Smd; Product Range E-Switch - 13AJ4270 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 200Gf, Smd; Product Range E-Switch
13AJ4270
Tactile Switch, 0.05A, 12Vdc, 200Gf, Smd; Product Range E-Switch 13AJ4270
TACTILE SWITCH, 0.05A, 12VDC, 200GF, SMD; Product Range:TL6150 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 200GF, SMD; Product Range:TL6150 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, 200Gf, Smd; Product Range E-Switch - 13AJ4269 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 200Gf, Smd; Product Range E-Switch
13AJ4269
Tactile Switch, 0.05A, 12Vdc, 200Gf, Smd; Product Range E-Switch 13AJ4269
TACTILE SWITCH, 0.05A, 12VDC, 200GF, SMD; Product Range:TL6150 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 200GF, SMD; Product Range:TL6150 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL6150AF200QGDKR-ND 141-TL6150AF200QGCT-ND 1400-TL6150AF200QG TL6150AF200QG 13AJ4270
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, 0.05A, 12Vdc, 200Gf, Smd; Product Range E-Switch
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Twin Touch Metal Operators - 2ATF1-P2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Light Touch Miniature Pushbutton - EB2085G-B-J51C - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
5 suppliers
B3F Tactile Switch - B3F-1102 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
5 suppliers