E-Switch, Inc. Switches - Tactile Switches TL53GF260Q

Description
SWITCH TACTILE SPSTX2 0.05A 12V
Description
SWITCH TACTILE SPSTX2 0.05A 12V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
TL53GF260Q
Switches - Tactile Switches TL53GF260Q
SWITCH TACTILE SPSTX2 0.05A 12V

SWITCH TACTILE SPSTX2 0.05A 12V

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches
Product Number TL53GF260Q
Product Name Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST x 2
Min. Actuating Force 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3674-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-G1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers