E-Switch, Inc. Tactile Switches TL6215VF200BNN

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG5168-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5168-ND
Tactile Switches EG5168-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches 1400-TL6215VF200BNN
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Blue, IP67

TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Blue, IP67

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL6215VF200BNN
Tactile Switches TL6215VF200BNN
Tactile Switches 50mA 12VDC BLU LED 200gf ThruHole NoCap

Tactile Switches 50mA 12VDC BLU LED 200gf ThruHole NoCap

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL6215VF200BNN
Switches - Tactile Switches TL6215VF200BNN
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG5168-ND 1400-TL6215VF200BNN TL6215VF200BNN TL6215VF200BNN
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 7.70mm x 6.37mm
Unlock Full Specs
to access all available technical data

Similar Products

Product Range Te Connectivity - 32AC5099 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; SMD
Features RoHS
Min. Actuating Force 0.3 lbs (0.1300 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-G2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-6-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details